Murata Electronics Fixed Inductors DFEH10040D-8R2M=P3

Description
8.2µH Shielded Inductor 5.9A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 5.9A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13099-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13099-2-ND
Fixed Inductors 490-13099-2-ND
8.2µH Shielded Inductor 5.9A 29mOhm Max Nonstandard

8.2µH Shielded Inductor 5.9A 29mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13099-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 2-2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 680 microH
View Details
2 suppliers