Murata Electronics Fixed Inductors DFEG7030D-3R3M=P3

Description
3.3µH Shielded Inductor 5.4A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 5.4A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13084-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13084-6-ND
Fixed Inductors 490-13084-6-ND
3.3µH Shielded Inductor 5.4A 29mOhm Max Nonstandard

3.3µH Shielded Inductor 5.4A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13084-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13084-2-ND
Fixed Inductors 490-13084-2-ND
3.3µH Shielded Inductor 5.4A 29mOhm Max Nonstandard

3.3µH Shielded Inductor 5.4A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13084-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13084-1-ND
Fixed Inductors 490-13084-1-ND
3.3µH Shielded Inductor 5.4A 29mOhm Max Nonstandard

3.3µH Shielded Inductor 5.4A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DFEG7030D-3R3M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFEG7030D-3R3M=P3
Fixed Inductors DFEG7030D-3R3M=P3
FIXED IND 3.3UH 5.4A 29MOHM SMD

FIXED IND 3.3UH 5.4A 29MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13084-6-ND DFEG7030D-3R3M=P3
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details