Murata Electronics Fixed Inductors DFEG7030D-1R0M=P3

Description
1µH Shielded Inductor 9.1A 9.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 9.1A 9.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13080-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13080-6-ND
Fixed Inductors 490-13080-6-ND
1µH Shielded Inductor 9.1A 9.9mOhm Max Nonstandard

1µH Shielded Inductor 9.1A 9.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13080-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13080-2-ND
Fixed Inductors 490-13080-2-ND
1µH Shielded Inductor 9.1A 9.9mOhm Max Nonstandard

1µH Shielded Inductor 9.1A 9.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13080-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13080-1-ND
Fixed Inductors 490-13080-1-ND
1µH Shielded Inductor 9.1A 9.9mOhm Max Nonstandard

1µH Shielded Inductor 9.1A 9.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13080-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details