Murata Electronics Fixed Inductors DFEG7030D-150M=P3

Description
15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13079-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13079-2-ND
Fixed Inductors 490-13079-2-ND
15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard

15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13079-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13079-6-ND
Fixed Inductors 490-13079-6-ND
15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard

15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13079-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13079-1-ND
Fixed Inductors 490-13079-1-ND
15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard

15µH Shielded Inductor 2.2A 147mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1272724-DFEG7030D-150M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272724-DFEG7030D-150M=P3
Inductors, Coils, Chokes - Fixed Inductors 1272724-DFEG7030D-150M=P3
Win Source Part Number: 1272724-DFEG7030D-15 0M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFEG7030D Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 147mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13079-6,490-1307 9-1,490-13079-2 Base Product Number: DFEG7030D Product Status: Not For New Designs Current - Saturation (Isat): 3.2A

Win Source Part Number: 1272724-DFEG7030D-150M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFEG7030D
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 147mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13079-6,490-13079-1,490-13079-2
Base Product Number: DFEG7030D
Product Status: Not For New Designs
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
SMD 15UH 2.2A 147MOHM Inductor and Choke - 71-DFEG7030D-150M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.2A 147MOHM Inductor and Choke
71-DFEG7030D-150M=P3
SMD 15UH 2.2A 147MOHM Inductor and Choke 71-DFEG7030D-150M=P3
FIXED IND 15UH 2.2A 147MOHM SMD Product overview: DFEG7030D-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.2A, 147MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.2A, 147MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFEG7030D-150M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.2A 147MOHM SMD Product overview: DFEG7030D-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.2A, 147MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.2A, 147MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFEG7030D-150M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13079-2-ND 1272724-DFEG7030D-150M=P3 71-DFEG7030D-150M=P3
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 2.2A 147MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Powdered Iron Iron Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers