Murata Electronics SMD 3.3UH 2.3A 65 MOHM Inductor and Choke DFE322520FD-3R3M=P2

Description
FIXED IND 3.3UH 2.3A 65 MOHM SMD Product overview: DFE322520FD-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.3A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322520FD-3R3M= P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2.3A 65 MOHM SMD Product overview: DFE322520FD-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.3A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322520FD-3R3M= P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 2.3A 65 MOHM Inductor and Choke - 71-DFE322520FD-3R3M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.3A 65 MOHM Inductor and Choke
71-DFE322520FD-3R3M=P2
SMD 3.3UH 2.3A 65 MOHM Inductor and Choke 71-DFE322520FD-3R3M=P2
FIXED IND 3.3UH 2.3A 65 MOHM SMD Product overview: DFE322520FD-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.3A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322520FD-3R3M= P2 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.3A 65 MOHM SMD Product overview: DFE322520FD-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.3A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322520FD-3R3M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2408493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2408493
Surface Mount Inductors 2408493
Murata DFE322520FD-3R3M=P2

Murata DFE322520FD-3R3M=P2

Supplier's Site
Surface Mount Inductors - 2408494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2408494
Surface Mount Inductors 2408494
Murata DFE322520FD-3R3M=P2

Murata DFE322520FD-3R3M=P2

Supplier's Site
Surface Mount Inductors - 2408494P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2408494P
Surface Mount Inductors 2408494P
Murata DFE322520FD-3R3M=P2

Murata DFE322520FD-3R3M=P2

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1327932-DFE322520FD-3R3M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327932-DFE322520FD-3R3M=P2
Inductors, Coils, Chokes - Fixed Inductors 1327932-DFE322520FD-3R3M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1327932-DFE322520FD- 3R3M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 3.3 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal DC Resistance (DCR): 65mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-18406-6,490-1840 6-1,490-18406-2 Base Product Number: DFE322520FD Current - Saturation (Isat): 4.2A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327932-DFE322520FD-3R3M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
DC Resistance (DCR): 65mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-18406-6,490-18406-1,490-18406-2
Base Product Number: DFE322520FD
Current - Saturation (Isat): 4.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-18406-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18406-1-ND
Fixed Inductors 490-18406-1-ND
3.3µH Shielded Wirewound Inductor 2.3A 65mOhm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 2.3A 65mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18406-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18406-6-ND
Fixed Inductors 490-18406-6-ND
3.3µH Shielded Wirewound Inductor 2.3A 65mOhm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 2.3A 65mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18406-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18406-2-ND
Fixed Inductors 490-18406-2-ND
3.3µH Shielded Wirewound Inductor 2.3A 65mOhm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 2.3A 65mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE322520FD-3R3M=P2
Inductors/Coils/Transformers >> Power Inductors DFE322520FD-3R3M=P2
2.3A 3.3uH ±20% 4.2A 1210 Power Inductors ROHS

2.3A 3.3uH ±20% 4.2A 1210 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors DFE322520FD-3R3M=P2
FIXED IND 3.3UH 2.3A 65 MOHM SMD

FIXED IND 3.3UH 2.3A 65 MOHM SMD

Supplier's Site Datasheet
Power Inductor, 3.3Uh, 2.3A, 1210 Rohs Compliant Murata - 36AJ3541 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, 2.3A, 1210 Rohs Compliant Murata
36AJ3541
Power Inductor, 3.3Uh, 2.3A, 1210 Rohs Compliant Murata 36AJ3541
POWER INDUCTOR, 3.3UH, 2.3A, 1210 ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, 2.3A, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE322520FD-3R3M=P2 2408493 1327932-DFE322520FD-3R3M=P2 490-18406-1-ND DFE322520FD-3R3M=P2 DFE322520FD-3R3M=P2 36AJ3541
Product Name SMD 3.3UH 2.3A 65 MOHM Inductor and Choke Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Power Inductor, 3.3Uh, 2.3A, 1210 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data