Murata Electronics Fixed Inductors DFE322520FD-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 2.9A 46mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.9A 46mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18405-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18405-1-ND
Fixed Inductors 490-18405-1-ND
2.2µH Shielded Wirewound Inductor 2.9A 46mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 2.9A 46mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18405-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18405-6-ND
Fixed Inductors 490-18405-6-ND
2.2µH Shielded Wirewound Inductor 2.9A 46mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 2.9A 46mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18405-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18405-2-ND
Fixed Inductors 490-18405-2-ND
2.2µH Shielded Wirewound Inductor 2.9A 46mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 2.9A 46mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 2.2UH 2.9A 46 MOHM Inductor and Choke - 71-DFE322520FD-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.9A 46 MOHM Inductor and Choke
71-DFE322520FD-2R2M=P2
SMD 2.2UH 2.9A 46 MOHM Inductor and Choke 71-DFE322520FD-2R2M=P2
FIXED IND 2.2UH 2.9A 46 MOHM SMD Product overview: DFE322520FD-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.9A, 46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.9A, 46 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322520FD-2R2M= P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.9A 46 MOHM SMD Product overview: DFE322520FD-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.9A, 46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.9A, 46 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322520FD-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE322520FD-2R2M=P2
868636-DFE322520FD-2R2M=P2
Fixed Inductors - DFE322520FD-2R2M=P2 868636-DFE322520FD-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868636-DFE322520FD-2 R2M=P2 Series: DFE322520FD Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 46mOhm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE322520FD Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18405-6, 490-18405-1, 490-18405-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 868636-DFE322520FD-2R2M=P2
Series: DFE322520FD
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 46mOhm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE322520FD
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-18405-6, 490-18405-1, 490-18405-2

Buy Now Datasheet
Fixed Inductors DFE322520FD-2R2M=P2
FIXED IND 2.2UH 2.9A 46 MOHM SMD

FIXED IND 2.2UH 2.9A 46 MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 2.9A Rohs Compliant Murata - 53AJ1468 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.9A Rohs Compliant Murata
53AJ1468
Inductor, 2.2Uh, Shielded, 2.9A Rohs Compliant Murata 53AJ1468
INDUCTOR, 2.2UH, SHIELDED, 2.9A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2.9A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18405-1-ND 71-DFE322520FD-2R2M=P2 868636-DFE322520FD-2R2M=P2 DFE322520FD-2R2M=P2 53AJ1468
Product Name Fixed Inductors SMD 2.2UH 2.9A 46 MOHM Inductor and Choke Fixed Inductors - DFE322520FD-2R2M=P2 Fixed Inductors Inductor, 2.2Uh, Shielded, 2.9A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 1712-3627453226120KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details