Murata Electronics Fixed Inductors DFE322520FD-1R5M=P2

Description
1.5µH Shielded Wirewound Inductor 3.4A 31mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3.4A 31mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18404-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18404-6-ND
Fixed Inductors 490-18404-6-ND
1.5µH Shielded Wirewound Inductor 3.4A 31mOhm Max 1210 (3225 Metric)

1.5µH Shielded Wirewound Inductor 3.4A 31mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18404-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18404-2-ND
Fixed Inductors 490-18404-2-ND
1.5µH Shielded Wirewound Inductor 3.4A 31mOhm Max 1210 (3225 Metric)

1.5µH Shielded Wirewound Inductor 3.4A 31mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18404-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18404-1-ND
Fixed Inductors 490-18404-1-ND
1.5µH Shielded Wirewound Inductor 3.4A 31mOhm Max 1210 (3225 Metric)

1.5µH Shielded Wirewound Inductor 3.4A 31mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Wirewound Inductor, 1.5Uh, 6A, 1210 Rohs Compliant Murata Power Solutions - 33AK8710 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 1.5Uh, 6A, 1210 Rohs Compliant Murata Power Solutions
33AK8710
Wirewound Inductor, 1.5Uh, 6A, 1210 Rohs Compliant Murata Power Solutions 33AK8710
WIREWOUND INDUCTOR, 1.5UH, 6A, 1210 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 1.5UH, 6A, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18404-6-ND 33AK8710
Product Name Fixed Inductors Wirewound Inductor, 1.5Uh, 6A, 1210 Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 3615AR47K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details