Murata Electronics Fixed Inductors DFE322520FD-1R0M=P2

Description
1µH Shielded Wirewound Inductor 4.1A 22mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 4.1A 22mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18403-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18403-1-ND
Fixed Inductors 490-18403-1-ND
1µH Shielded Wirewound Inductor 4.1A 22mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 4.1A 22mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18403-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18403-2-ND
Fixed Inductors 490-18403-2-ND
1µH Shielded Wirewound Inductor 4.1A 22mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 4.1A 22mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18403-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18403-6-ND
Fixed Inductors 490-18403-6-ND
1µH Shielded Wirewound Inductor 4.1A 22mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 4.1A 22mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 1UH 4.1A 22 MOHM Inductor and Choke - 71-DFE322520FD-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.1A 22 MOHM Inductor and Choke
71-DFE322520FD-1R0M=P2
SMD 1UH 4.1A 22 MOHM Inductor and Choke 71-DFE322520FD-1R0M=P2
FIXED IND 1UH 4.1A 22 MOHM SMD Product overview: DFE322520FD-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.1A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.1A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322520FD-1R0M= P2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.1A 22 MOHM SMD Product overview: DFE322520FD-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.1A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.1A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322520FD-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors DFE322520FD-1R0M=P2
FIXED IND 1UH 4.1A 22 MOHM SMD

FIXED IND 1UH 4.1A 22 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18403-1-ND 71-DFE322520FD-1R0M=P2 DFE322520FD-1R0M=P2
Product Name Fixed Inductors SMD 1UH 4.1A 22 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers