Murata Electronics Fixed Inductors DFE322520F-R47M=P2

Description
FIXED IND 470NH 6A 16 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 470NH 6A 16 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE322520F-R47M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 6A 16 MOHM SMD

FIXED IND 470NH 6A 16 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE322520F-R47M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 6A 16 MOHM SMD

FIXED IND 470NH 6A 16 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE322520F-R47M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 6A 16 MOHM SMD

FIXED IND 470NH 6A 16 MOHM SMD

Buy Now Datasheet
Power Inductor, 470Nh, Shielded, 8.5A Rohs Compliant Murata - 54AK5652 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Nh, Shielded, 8.5A Rohs Compliant Murata
54AK5652
Power Inductor, 470Nh, Shielded, 8.5A Rohs Compliant Murata 54AK5652
POWER INDUCTOR, 470NH, SHIELDED, 8.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 470NH, SHIELDED, 8.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE322520F-R47M=P2CT-ND 54AK5652
Product Name Fixed Inductors Power Inductor, 470Nh, Shielded, 8.5A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details