Murata Electronics Fixed Inductors DFE322520F-1R0M=P2

Description
FIXED IND 1UH 5.4A 19 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 5.4A 19 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE322520F-1R0M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 5.4A 19 MOHM SMD

FIXED IND 1UH 5.4A 19 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE322520F-1R0M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 5.4A 19 MOHM SMD

FIXED IND 1UH 5.4A 19 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE322520F-1R0M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 5.4A 19 MOHM SMD

FIXED IND 1UH 5.4A 19 MOHM SMD

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 6.7A Rohs Compliant Murata - 54AK5653 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 6.7A Rohs Compliant Murata
54AK5653
Power Inductor, 1Uh, Shielded, 6.7A Rohs Compliant Murata 54AK5653
POWER INDUCTOR, 1UH, SHIELDED, 6.7A ROHS COMPLIANT: YES

POWER INDUCTOR, 1UH, SHIELDED, 6.7A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - DFE322520F-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE322520F-1R0M=P2
Fixed Inductors DFE322520F-1R0M=P2
FIXED IND 1UH 6.7A

FIXED IND 1UH 6.7A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE322520F-1R0M=P2CT-ND 54AK5653 DFE322520F-1R0M=P2
Product Name Fixed Inductors Power Inductor, 1Uh, Shielded, 6.7A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Core Material Metal Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details