Murata Power Solutions Fixed Inductors DFE322512F-R68M=P2

Description
FIXED IND 680NH 4.4A 26 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 680NH 4.4A 26 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE322512F-R68M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 4.4A 26 MOHM SMD

FIXED IND 680NH 4.4A 26 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-R68M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 4.4A 26 MOHM SMD

FIXED IND 680NH 4.4A 26 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-R68M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - DFE322512F-R68M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE322512F-R68M=P2
Fixed Inductors DFE322512F-R68M=P2
FIXED IND

FIXED IND

Supplier's Site Datasheet
Inductor, 680Nh, 4.4A, 20%, Wirewound; Inductance Murata - 57AC6663 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, 4.4A, 20%, Wirewound; Inductance Murata
57AC6663
Inductor, 680Nh, 4.4A, 20%, Wirewound; Inductance Murata 57AC6663
INDUCTOR, 680NH, 4.4A, 20%, WIREWOUND; Inductance:680nH; RMS Current (Irms):4.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.1A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 680NH, 4.4A, 20%, WIREWOUND; Inductance:680nH; RMS Current (Irms):4.4A; Inductor Construction:Wirewound; Saturation Current (Isat):6.1A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE322512F-R68M=P2CT-ND DFE322512F-R68M=P2 57AC6663
Product Name Fixed Inductors Fixed Inductors Inductor, 680Nh, 4.4A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound Wirewound
Core Material Metal Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers