Murata Power Solutions Fixed Inductors DFE322512F-R47M=P2

Description
FIXED IND 4.8A 23 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 4.8A 23 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE322512F-R47M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.8A 23 MOHM SMD

FIXED IND 4.8A 23 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-R47M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Shielded Wirewound Inductor 4.8A 23mOhm Max 1210 (3225 Metric)

Shielded Wirewound Inductor 4.8A 23mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-R47M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.8A 23 MOHM SMD

FIXED IND 4.8A 23 MOHM SMD

Buy Now Datasheet
Inductor, 470Nh, 4.8A, 20%, Wirewound; Inductance Murata - 57AC6662 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 4.8A, 20%, Wirewound; Inductance Murata
57AC6662
Inductor, 470Nh, 4.8A, 20%, Wirewound; Inductance Murata 57AC6662
INDUCTOR, 470NH, 4.8A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):4.8A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.7A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 470NH, 4.8A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):4.8A; Inductor Construction:Wirewound; Saturation Current (Isat):6.7A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - DFE322512F-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE322512F-R47M=P2
Fixed Inductors DFE322512F-R47M=P2
FIXED IND 4.8A 23 MOHM SMD

FIXED IND 4.8A 23 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE322512F-R47M=P2CT-ND 57AC6662 DFE322512F-R47M=P2
Product Name Fixed Inductors Inductor, 470Nh, 4.8A, 20%, Wirewound; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details