Murata Power Solutions Fixed Inductors DFE322512F-6R8M=P2

Description
6.8µH Shielded Wirewound Inductor 1.2A 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.2A 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE322512F-6R8M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.2A 220mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1.2A 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-6R8M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 1.2A 220 MOHM

FIXED IND 6.8UH 1.2A 220 MOHM

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-6R8M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 1.2A 220 MOHM

FIXED IND 6.8UH 1.2A 220 MOHM

Buy Now Datasheet
Fixed Inductors - DFE322512F-6R8M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE322512F-6R8M=P2
Fixed Inductors DFE322512F-6R8M=P2
FIXED IND 6.8UH 1.2A 220MOHM SMD

FIXED IND 6.8UH 1.2A 220MOHM SMD

Supplier's Site Datasheet
Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Murata - 57AC6670 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Murata
57AC6670
Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Murata 57AC6670
INDUCTOR, 6.8UH, 1.2A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 6.8UH, 1.2A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewound; Saturation Current (Isat):2A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE322512F-6R8M=P2TR-ND DFE322512F-6R8M=P2 57AC6670
Product Name Fixed Inductors Fixed Inductors Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details