3.3µH Shielded Wirewound Inductor 2A 108mOhm Max 1210 (3225 Metric)
3.3µH Shielded Wirewound Inductor 2A 108mOhm Max 1210 (3225 Metric)
3.3µH Shielded Wirewound Inductor 2A 108mOhm Max 1210 (3225 Metric)
INDUCTOR, 3.3UH, 2A, 20%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Wirewou
FIXED IND 3.3UH 2A 108 MOHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DFE322512F-3R3M=P2CT-ND | 57AC6668 | DFE322512F-3R3M=P2 |
| Product Name | Fixed Inductors | Inductor, 3.3Uh, 2A, 20%, Wirewound; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Metal | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |