Murata Power Solutions SMD 1.5UH 3A 48 MOHM Inductor and Choke DFE322512F-1R5M=P2

Description
FIXED IND 1.5UH 3A 48 MOHM SMD Product overview: DFE322512F-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322512F-1R5M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 3A 48 MOHM SMD Product overview: DFE322512F-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322512F-1R5M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 3A 48 MOHM Inductor and Choke - 71-DFE322512F-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3A 48 MOHM Inductor and Choke
71-DFE322512F-1R5M=P2
SMD 1.5UH 3A 48 MOHM Inductor and Choke 71-DFE322512F-1R5M=P2
FIXED IND 1.5UH 3A 48 MOHM SMD Product overview: DFE322512F-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322512F-1R5M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3A 48 MOHM SMD Product overview: DFE322512F-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322512F-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-DFE322512F-1R5M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 3A 48 MOHM SMD

FIXED IND 1.5UH 3A 48 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-1R5M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 3A 48 MOHM SMD

FIXED IND 1.5UH 3A 48 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-1R5M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 3A 48mOhm Max 1210 (3225 Metric)

1.5µH Shielded Wirewound Inductor 3A 48mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369876-DFE322512F-1R5M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369876-DFE322512F-1R5M=P2
Inductors, Coils, Chokes - Fixed Inductors 1369876-DFE322512F-1R5M=P2
Win Source Part Number: 1369876-DFE322512F-1 R5M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE322512F Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Base Product Number: DFE322512F Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 1.5 µH Current Rating (Amps): 3 A Current - Saturation (Isat): 3.9A Shielding: Shielded DC Resistance (DCR): 48mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1369876-DFE322512F-1R5M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE322512F
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Base Product Number: DFE322512F
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 1.5 µH
Current Rating (Amps): 3 A
Current - Saturation (Isat): 3.9A
Shielding: Shielded
DC Resistance (DCR): 48mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - DFE322512F-1R5M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE322512F-1R5M=P2
Fixed Inductors DFE322512F-1R5M=P2
FIXED IND 1.5UH 3A 48 MOHM SMD

FIXED IND 1.5UH 3A 48 MOHM SMD

Supplier's Site Datasheet
Inductor, 1.5Uh, 3A, 20%, Wirewound; Inductance Murata - 57AC6665 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 3A, 20%, Wirewound; Inductance Murata
57AC6665
Inductor, 1.5Uh, 3A, 20%, Wirewound; Inductance Murata 57AC6665
INDUCTOR, 1.5UH, 3A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.9A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 3A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):3A; Inductor Construction:Wirewound; Saturation Current (Isat):3.9A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE322512F-1R5M=P2 490-DFE322512F-1R5M=P2DKR-ND 1369876-DFE322512F-1R5M=P2 DFE322512F-1R5M=P2 57AC6665
Product Name SMD 1.5UH 3A 48 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1.5Uh, 3A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers