Murata Power Solutions Fixed Inductors DFE322512F-1R0M=P2

Description
1µH Shielded Wirewound Inductor 3.8A 32mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.8A 32mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE322512F-1R0M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 3.8A 32mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 3.8A 32mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-1R0M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 3.8A 32mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 3.8A 32mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-1R0M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 3.8A 32mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 3.8A 32mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328023-DFE322512F-1R0M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328023-DFE322512F-1R0M=P2
Inductors, Coils, Chokes - Fixed Inductors 1328023-DFE322512F-1R0M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1328023-DFE322512F-1 R0M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 32mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: ,490-DFE322512F-1R0M =P2TR,490-DFE322512F -1R0M=P2DKR,490-DFE3 22512F-1R0M=P2CT,DFE 322512F-1R0M=P2-ND Base Product Number: DFE322512F Current - Saturation (Isat): 4.8A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328023-DFE322512F-1R0M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 32mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: ,490-DFE322512F-1R0M=P2TR,490-DFE322512F-1R0M=P2DKR,490-DFE322512F-1R0M=P2CT,DFE322512F-1R0M=P2-ND
Base Product Number: DFE322512F
Current - Saturation (Isat): 4.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 1UH 3.8A 32 MOHM Inductor and Choke - 71-DFE322512F-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.8A 32 MOHM Inductor and Choke
71-DFE322512F-1R0M=P2
SMD 1UH 3.8A 32 MOHM Inductor and Choke 71-DFE322512F-1R0M=P2
FIXED IND 1UH 3.8A 32 MOHM SMD Product overview: DFE322512F-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.8A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.8A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322512F-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.8A 32 MOHM SMD Product overview: DFE322512F-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.8A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.8A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322512F-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 3.8A, 20%, Wirewound; Inductance Murata - 57AC6664 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 3.8A, 20%, Wirewound; Inductance Murata
57AC6664
Inductor, 1Uh, 3.8A, 20%, Wirewound; Inductance Murata 57AC6664
INDUCTOR, 1UH, 3.8A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.8A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 3.8A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Wirewound; Saturation Current (Isat):4.8A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE322512F-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE322512F-1R0M=P2
Fixed Inductors DFE322512F-1R0M=P2
FIXED IND 1UH 3.8A 32 MOHM SMD

FIXED IND 1UH 3.8A 32 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE322512F-1R0M=P2
Inductors/Coils/Transformers >> Power Inductors DFE322512F-1R0M=P2
3.8A 1uH ±20% 4.8A 1210 Power Inductors ROHS

3.8A 1uH ±20% 4.8A 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-DFE322512F-1R0M=P2DKR-ND 1328023-DFE322512F-1R0M=P2 71-DFE322512F-1R0M=P2 57AC6664 DFE322512F-1R0M=P2 DFE322512F-1R0M=P2
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 3.8A 32 MOHM Inductor and Choke Inductor, 1Uh, 3.8A, 20%, Wirewound; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers