Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors DFE322512F-100M=P2

Description
Win Source Part Number: 1055422-DFE322512F-1 00M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE322512F Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 324mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: ,490-DFE322512F-100M =P2DKR,DFE322512F-10 0M=P2-ND,490-DFE3225 12F-100M=P2CT,490-DF E322512F-100M=P2TR Base Product Number: DFE322512F Current - Saturation (Isat): 1.7A
Request a Quote Datasheet
Description
Win Source Part Number: 1055422-DFE322512F-1 00M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE322512F Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 324mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: ,490-DFE322512F-100M =P2DKR,DFE322512F-10 0M=P2-ND,490-DFE3225 12F-100M=P2CT,490-DF E322512F-100M=P2TR Base Product Number: DFE322512F Current - Saturation (Isat): 1.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1055422-DFE322512F-100M=P2
Inductors, Coils, Chokes - Fixed Inductors 1055422-DFE322512F-100M=P2
Win Source Part Number: 1055422-DFE322512F-1 00M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE322512F Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 324mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: ,490-DFE322512F-100M =P2DKR,DFE322512F-10 0M=P2-ND,490-DFE3225 12F-100M=P2CT,490-DF E322512F-100M=P2TR Base Product Number: DFE322512F Current - Saturation (Isat): 1.7A

Win Source Part Number: 1055422-DFE322512F-100M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFE322512F
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 324mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: ,490-DFE322512F-100M=P2DKR,DFE322512F-100M=P2-ND,490-DFE322512F-100M=P2CT,490-DFE322512F-100M=P2TR
Base Product Number: DFE322512F
Current - Saturation (Isat): 1.7A

Buy Now Datasheet
SMD 10UH 1.1A 324MOHM Inductor and Choke - 71-DFE322512F-100M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.1A 324MOHM Inductor and Choke
71-DFE322512F-100M=P2
SMD 10UH 1.1A 324MOHM Inductor and Choke 71-DFE322512F-100M=P2
FIXED IND 10UH 1.1A 324MOHM SMD Product overview: DFE322512F-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322512F-100M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.1A 324MOHM SMD Product overview: DFE322512F-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE322512F-100M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-DFE322512F-100M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.1A 324mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 1.1A 324mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-100M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.1A 324mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 1.1A 324mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-100M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.1A 324mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 1.1A 324mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DFE322512F-100M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE322512F-100M=P2
Fixed Inductors DFE322512F-100M=P2
FIXED IND 10UH 1.1A 324MOHM SMD

FIXED IND 10UH 1.1A 324MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, 1.1A, 20%, Wirewound; Inductance Murata - 57AC6666 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.1A, 20%, Wirewound; Inductance Murata
57AC6666
Inductor, 10Uh, 1.1A, 20%, Wirewound; Inductance Murata 57AC6666
INDUCTOR, 10UH, 1.1A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.7A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 10UH, 1.1A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Wirewound; Saturation Current (Isat):1.7A; Product Range:DFE322512F Series; Power Inductor Case:3.2mm x 2.5mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1055422-DFE322512F-100M=P2 71-DFE322512F-100M=P2 490-DFE322512F-100M=P2CT-ND DFE322512F-100M=P2 57AC6666
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 1.1A 324MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 10Uh, 1.1A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers