Murata Electronics Fixed Inductors DFE2MCAHR24MJ0L

Description
240nH Shielded Wirewound Inductor 4.2A 25mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
240nH Shielded Wirewound Inductor 4.2A 25mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18399-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18399-1-ND
Fixed Inductors 490-18399-1-ND
240nH Shielded Wirewound Inductor 4.2A 25mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 4.2A 25mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18399-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18399-6-ND
Fixed Inductors 490-18399-6-ND
240nH Shielded Wirewound Inductor 4.2A 25mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 4.2A 25mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18399-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18399-2-ND
Fixed Inductors 490-18399-2-ND
240nH Shielded Wirewound Inductor 4.2A 25mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 4.2A 25mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-18399-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details