Murata Electronics Fixed Inductors DFE2MCAHR15MJ0L

Description
150nH Shielded Wirewound Inductor 4.8A 21mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 4.8A 21mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18398-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18398-2-ND
Fixed Inductors 490-18398-2-ND
150nH Shielded Wirewound Inductor 4.8A 21mOhm Max 0806 (2016 Metric)

150nH Shielded Wirewound Inductor 4.8A 21mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18398-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18398-1-ND
Fixed Inductors 490-18398-1-ND
150nH Shielded Wirewound Inductor 4.8A 21mOhm Max 0806 (2016 Metric)

150nH Shielded Wirewound Inductor 4.8A 21mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18398-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18398-6-ND
Fixed Inductors 490-18398-6-ND
150nH Shielded Wirewound Inductor 4.8A 21mOhm Max 0806 (2016 Metric)

150nH Shielded Wirewound Inductor 4.8A 21mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-18398-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567659P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N6 0402CS-3N6XJRW , 0402CS-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details