Murata Electronics Fixed Inductors DFE2MCAH1R5MJ0L

Description
1.5µH Shielded Wirewound Inductor 1.8A 109mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.8A 109mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18396-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18396-2-ND
Fixed Inductors 490-18396-2-ND
1.5µH Shielded Wirewound Inductor 1.8A 109mOhm Max 0806 (2016 Metric)

1.5µH Shielded Wirewound Inductor 1.8A 109mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18396-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18396-6-ND
Fixed Inductors 490-18396-6-ND
1.5µH Shielded Wirewound Inductor 1.8A 109mOhm Max 0806 (2016 Metric)

1.5µH Shielded Wirewound Inductor 1.8A 109mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18396-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18396-1-ND
Fixed Inductors 490-18396-1-ND
1.5µH Shielded Wirewound Inductor 1.8A 109mOhm Max 0806 (2016 Metric)

1.5µH Shielded Wirewound Inductor 1.8A 109mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-18396-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers