Murata Electronics Fixed Inductors DFE2MCAH1R0MJ0L

Description
1µH Shielded Wirewound Inductor 2.4A 68mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.4A 68mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18395-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18395-2-ND
Fixed Inductors 490-18395-2-ND
1µH Shielded Wirewound Inductor 2.4A 68mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.4A 68mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18395-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18395-1-ND
Fixed Inductors 490-18395-1-ND
1µH Shielded Wirewound Inductor 2.4A 68mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.4A 68mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18395-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18395-6-ND
Fixed Inductors 490-18395-6-ND
1µH Shielded Wirewound Inductor 2.4A 68mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.4A 68mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 1Uh, Shielded, 2.4A Rohs Compliant Murata - 53AJ1467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 2.4A Rohs Compliant Murata
53AJ1467
Inductor, 1Uh, Shielded, 2.4A Rohs Compliant Murata 53AJ1467
INDUCTOR, 1UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18395-2-ND 53AJ1467
Product Name Fixed Inductors Inductor, 1Uh, Shielded, 2.4A Rohs Compliant Murata
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details