Murata Electronics Fixed Inductors DFE2HCAHR68MJ0L

Description
680nH Shielded Wirewound Inductor 3.6A 31mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 3.6A 31mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18394-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18394-6-ND
Fixed Inductors 490-18394-6-ND
680nH Shielded Wirewound Inductor 3.6A 31mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.6A 31mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18394-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18394-1-ND
Fixed Inductors 490-18394-1-ND
680nH Shielded Wirewound Inductor 3.6A 31mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.6A 31mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18394-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18394-2-ND
Fixed Inductors 490-18394-2-ND
680nH Shielded Wirewound Inductor 3.6A 31mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.6A 31mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DFE2HCAHR68MJ0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE2HCAHR68MJ0L
Fixed Inductors DFE2HCAHR68MJ0L
FIXED IND 680NH 3.6A 31 MOHM SMD

FIXED IND 680NH 3.6A 31 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18394-6-ND DFE2HCAHR68MJ0L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers