Murata Electronics Fixed Inductors DFE2HCAHR47MJ0L

Description
470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18393-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18393-6-ND
Fixed Inductors 490-18393-6-ND
470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18393-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18393-2-ND
Fixed Inductors 490-18393-2-ND
470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18393-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18393-1-ND
Fixed Inductors 490-18393-1-ND
470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-18393-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details