Murata Electronics Fixed Inductors DFE2HCAH1R5MJ0L

Description
1.5µH Shielded Wirewound Inductor 2.3A 74mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.3A 74mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18390-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18390-6-ND
Fixed Inductors 490-18390-6-ND
1.5µH Shielded Wirewound Inductor 2.3A 74mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.3A 74mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18390-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18390-2-ND
Fixed Inductors 490-18390-2-ND
1.5µH Shielded Wirewound Inductor 2.3A 74mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.3A 74mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18390-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18390-1-ND
Fixed Inductors 490-18390-1-ND
1.5µH Shielded Wirewound Inductor 2.3A 74mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.3A 74mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DFE2HCAH1R5MJ0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE2HCAH1R5MJ0L
Fixed Inductors DFE2HCAH1R5MJ0L
FIXED IND 1.5UH 2.3A 74 MOHM SMD

FIXED IND 1.5UH 2.3A 74 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18390-6-ND DFE2HCAH1R5MJ0L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers