Murata Power Solutions SMD 1UH 3A 50 MOHM Inductor and Choke DFE2HCAH1R0MJ0L

Description
FIXED IND 1UH 3A 50 MOHM SMD Product overview: DFE2HCAH1R0MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE2HCAH1R0MJ0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3A 50 MOHM SMD Product overview: DFE2HCAH1R0MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE2HCAH1R0MJ0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3A 50 MOHM Inductor and Choke - 71-DFE2HCAH1R0MJ0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3A 50 MOHM Inductor and Choke
71-DFE2HCAH1R0MJ0L
SMD 1UH 3A 50 MOHM Inductor and Choke 71-DFE2HCAH1R0MJ0L
FIXED IND 1UH 3A 50 MOHM SMD Product overview: DFE2HCAH1R0MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE2HCAH1R0MJ0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3A 50 MOHM SMD Product overview: DFE2HCAH1R0MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE2HCAH1R0MJ0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1351762-DFE2HCAH1R0MJ0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1351762-DFE2HCAH1R0MJ0L
Inductors, Coils, Chokes - Fixed Inductors 1351762-DFE2HCAH1R0MJ0L
Win Source Part Number: 1351762-DFE2HCAH1R0M J0L Category: Inductors, Coils, Chokes - Fixed Inductors Series: DFE2H Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Mounting Type: Surface Mount Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 50mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: DFE2HCAH Current - Saturation (Isat): 3.4A

Win Source Part Number: 1351762-DFE2HCAH1R0MJ0L
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: DFE2H
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Mounting Type: Surface Mount
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 50mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: DFE2HCAH
Current - Saturation (Isat): 3.4A

Buy Now Datasheet
Fixed Inductors - 490-18389-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18389-6-ND
Fixed Inductors 490-18389-6-ND
1µH Shielded Wirewound Inductor 3A 50mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3A 50mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18389-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18389-2-ND
Fixed Inductors 490-18389-2-ND
1µH Shielded Wirewound Inductor 3A 50mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3A 50mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18389-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18389-1-ND
Fixed Inductors 490-18389-1-ND
1µH Shielded Wirewound Inductor 3A 50mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3A 50mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE2HCAH1R0MJ0L
Inductors/Coils/Transformers >> Power Inductors DFE2HCAH1R0MJ0L
3A 1uH ±20% 3.4A 1008 Power Inductors ROHS

3A 1uH ±20% 3.4A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - DFE2HCAH1R0MJ0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE2HCAH1R0MJ0L
Fixed Inductors DFE2HCAH1R0MJ0L
FIXED IND 1UH 3A 50 MOHM SMD

FIXED IND 1UH 3A 50 MOHM SMD

Supplier's Site Datasheet
Wirewound Inductor, 1Uh, 3.4A, 1008 Rohs Compliant Murata Power Solutions - 33AK8709 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 1Uh, 3.4A, 1008 Rohs Compliant Murata Power Solutions
33AK8709
Wirewound Inductor, 1Uh, 3.4A, 1008 Rohs Compliant Murata Power Solutions 33AK8709
WIREWOUND INDUCTOR, 1UH, 3.4A, 1008 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 1UH, 3.4A, 1008 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE2HCAH1R0MJ0L 1351762-DFE2HCAH1R0MJ0L 490-18389-6-ND DFE2HCAH1R0MJ0L DFE2HCAH1R0MJ0L 33AK8709
Product Name SMD 1UH 3A 50 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Wirewound Inductor, 1Uh, 3.4A, 1008 Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N1 0402DC-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details