Murata Electronics SMD 1UH 3.1A 0.049OHM Inductor and Choke DFE252012R-H-1R0M=P2

Description
FIXED IND 1UH 3.1A 0.049OHM SMD Product overview: DFE252012R-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 0.049OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 0.049OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012R-H-1R0M =P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3.1A 0.049OHM SMD Product overview: DFE252012R-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 0.049OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 0.049OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012R-H-1R0M =P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3.1A 0.049OHM Inductor and Choke - 71-DFE252012R-H-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 0.049OHM Inductor and Choke
71-DFE252012R-H-1R0M=P2
SMD 1UH 3.1A 0.049OHM Inductor and Choke 71-DFE252012R-H-1R0M=P2
FIXED IND 1UH 3.1A 0.049OHM SMD Product overview: DFE252012R-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 0.049OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 0.049OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012R-H-1R0M =P2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 0.049OHM SMD Product overview: DFE252012R-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 0.049OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 0.049OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012R-H-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10655-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10655-2-ND
Fixed Inductors 490-10655-2-ND
1µH Shielded Wirewound Inductor 3.1A 49mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3.1A 49mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252012R-H-1R0M=P2
737897-DFE252012R-H-1R0M=P2
Fixed Inductors - DFE252012R-H-1R0M=P2 737897-DFE252012R-H-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 737897-DFE252012R-H- 1R0M=P2 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 3.4A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 49mOhm Max Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 3.1A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 737897-DFE252012R-H-1R0M=P2
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 3.4A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 49mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 3.1A
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252012R-H-1R0M=P2 490-10655-2-ND 737897-DFE252012R-H-1R0M=P2
Product Name SMD 1UH 3.1A 0.049OHM Inductor and Choke Fixed Inductors Fixed Inductors - DFE252012R-H-1R0M=P2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers