Murata Power Solutions Fixed Inductors - DFE252012PD-R47M=P2 DFE252012PD-R47M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 752907-DFE252012PD-R 47M=P2 Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Current - Saturation: 5.2A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 27mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 4A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 752907-DFE252012PD-R 47M=P2 Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Current - Saturation: 5.2A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 27mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 4A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE252012PD-R47M=P2
752907-DFE252012PD-R47M=P2
Fixed Inductors - DFE252012PD-R47M=P2 752907-DFE252012PD-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 752907-DFE252012PD-R 47M=P2 Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Current - Saturation: 5.2A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 27mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 4A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 752907-DFE252012PD-R47M=P2
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Current - Saturation: 5.2A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 27mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 4A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 490-DFE252012PD-R47M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 4A 27mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4A 27mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE252012PD-R47M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 4A 27mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4A 27mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE252012PD-R47M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 4A 27mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4A 27mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 4A 0.027OHM Inductor and Choke - 71-DFE252012PD-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 0.027OHM Inductor and Choke
71-DFE252012PD-R47M=P2
SMD 4A 0.027OHM Inductor and Choke 71-DFE252012PD-R47M=P2
FIXED IND 470NH 4A 0.027OHM SMD Product overview: DFE252012PD-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-R47M= P2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4A 0.027OHM SMD Product overview: DFE252012PD-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors DFE252012PD-R47M=P2
FIXED IND 470NH 4A 0.027OHM SMD

FIXED IND 470NH 4A 0.027OHM SMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Inductors (SMD) - DFE252012PD-R47M=P2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Inductors (SMD)
DFE252012PD-R47M=P2
Integrated Circuits (ICs) - Inductors (SMD) DFE252012PD-R47M=P2
Integrated Circuits (ICs) - Inductors (SMD)

Integrated Circuits (ICs) - Inductors (SMD)

Supplier's Site
Inductor, Wirewound, 470Nh, 4A, Aec-Q200; Inductance Murata - 57AC6655 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 470Nh, 4A, Aec-Q200; Inductance Murata
57AC6655
Inductor, Wirewound, 470Nh, 4A, Aec-Q200; Inductance Murata 57AC6655
INDUCTOR, WIREWOUND, 470NH, 4A, AEC-Q200; Inductance:470nH; RMS Current (Irms):4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):5.2A; Product Range:DFE252012P_D Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 470NH, 4A, AEC-Q200; Inductance:470nH; RMS Current (Irms):4A; Inductor Construction:Wirewound; Saturation Current (Isat):5.2A; Product Range:DFE252012P_D Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012PD-R47M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012PD-R47M=P2
4A 470nH ±20% 5.2A 1008 Power Inductors ROHS

4A 470nH ±20% 5.2A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Chip Inductors
Product Number 752907-DFE252012PD-R47M=P2 490-DFE252012PD-R47M=P2TR-ND 71-DFE252012PD-R47M=P2 DFE252012PD-R47M=P2 DFE252012PD-R47M=P2 57AC6655 DFE252012PD-R47M=P2
Product Name Fixed Inductors - DFE252012PD-R47M=P2 Fixed Inductors SMD 4A 0.027OHM Inductor and Choke Fixed Inductors Integrated Circuits (ICs) - Inductors (SMD) Inductor, Wirewound, 470Nh, 4A, Aec-Q200; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Application RF Choke Power Choke
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
DCR 0.0270 ohms 0.0270 ohms 0.0270 ohms 0.0270 ohms 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 6-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details