Murata Power Solutions 2.2UH 2.2A 0.084OHM Inductor and Choke DFE252012PD-2R2M=P2

Description
FIXED IND 2.2UH 2.2A 0.084OHM SM Product overview: DFE252012PD-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.2A, 0.084OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.2A, 0.084OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-2R2M= P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.2A 0.084OHM SM Product overview: DFE252012PD-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.2A, 0.084OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.2A, 0.084OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-2R2M= P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 2.2A 0.084OHM Inductor and Choke - 71-DFE252012PD-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.2A 0.084OHM Inductor and Choke
71-DFE252012PD-2R2M=P2
2.2UH 2.2A 0.084OHM Inductor and Choke 71-DFE252012PD-2R2M=P2
FIXED IND 2.2UH 2.2A 0.084OHM SM Product overview: DFE252012PD-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.2A, 0.084OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.2A, 0.084OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-2R2M= P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.2A 0.084OHM SM Product overview: DFE252012PD-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.2A, 0.084OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.2A, 0.084OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-DFE252012PD-2R2M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE252012PD-2R2M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE252012PD-2R2M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328071-DFE252012PD-2R2M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328071-DFE252012PD-2R2M=P2
Inductors, Coils, Chokes - Fixed Inductors 1328071-DFE252012PD-2R2M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1328071-DFE252012PD- 2R2M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal DC Resistance (DCR): 84mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: ,490-DFE252012PD-2R2 M=P2DKR,DFE252012PD- 2R2M=P2-ND,490-DFE25 2012PD-2R2M=P2TR,490 -DFE252012PD-2R2M=P2 CT Base Product Number: DFE252012PD Current - Saturation (Isat): 2.8A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328071-DFE252012PD-2R2M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
DC Resistance (DCR): 84mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: ,490-DFE252012PD-2R2M=P2DKR,DFE252012PD-2R2M=P2-ND,490-DFE252012PD-2R2M=P2TR,490-DFE252012PD-2R2M=P2CT
Base Product Number: DFE252012PD
Current - Saturation (Isat): 2.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012PD-2R2M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012PD-2R2M=P2
2.2A 2.2uH ±20% 2.8A 1008 Power Inductors ROHS

2.2A 2.2uH ±20% 2.8A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors DFE252012PD-2R2M=P2
FIXED IND 2.2UH 2.2A 0.084OHM SM

FIXED IND 2.2UH 2.2A 0.084OHM SM

Supplier's Site Datasheet
Inductor, Wirewound, 2.2Uh/2.2A, Auto; Inductance Murata - 57AC6659 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2.2Uh/2.2A, Auto; Inductance Murata
57AC6659
Inductor, Wirewound, 2.2Uh/2.2A, Auto; Inductance Murata 57AC6659
INDUCTOR, WIREWOUND, 2.2UH/2.2A, AUTO; Inductance:2.2µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.8A; Product Range:DFE252012P_D Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 2.2UH/2.2A, AUTO; Inductance:2.2µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewound; Saturation Current (Isat):2.8A; Product Range:DFE252012P_D Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252012PD-2R2M=P2 490-DFE252012PD-2R2M=P2DKR-ND 1328071-DFE252012PD-2R2M=P2 DFE252012PD-2R2M=P2 DFE252012PD-2R2M=P2 57AC6659
Product Name 2.2UH 2.2A 0.084OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, Wirewound, 2.2Uh/2.2A, Auto; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers