Murata Power Solutions Surface Mount Inductors DFE252012PD-1R0M=P2

Description
Murata Power Solutions
Request a Quote
Description
Murata Power Solutions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1328682-DFE252012PD-1R0M=P2 is a fixed inductor designed for automotive infotainment and comfort equipment applications. It features a nominal inductance of 1 µH with a tolerance of ±20%. The inductor has a maximum DC resistance of 42 mΩ and can handle a rated current of up to 3.2 A, with a saturation current of 3.8 A. It operates within a temperature range of -40°C to +125°C, including self-temperature rise. The component is packaged in a 1008 (2520 metric) size, suitable for surface mount applications, and is compliant with AEC-Q200 standards. The product is intended for use in non-critical automotive applications, such as car audio and navigation systems, and should not be used in safety-critical systems like airbags or ABS.

Datasheet Summary
Powered by GS/AI

The 1328682-DFE252012PD-1R0M=P2 is a fixed inductor designed for automotive infotainment and comfort equipment applications. It features a nominal inductance of 1 µH with a tolerance of ±20%. The inductor has a maximum DC resistance of 42 mΩ and can handle a rated current of up to 3.2 A, with a saturation current of 3.8 A. It operates within a temperature range of -40°C to +125°C, including self-temperature rise. The component is packaged in a 1008 (2520 metric) size, suitable for surface mount applications, and is compliant with AEC-Q200 standards. The product is intended for use in non-critical automotive applications, such as car audio and navigation systems, and should not be used in safety-critical systems like airbags or ABS.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2307906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307906P
Surface Mount Inductors 2307906P
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307905
Surface Mount Inductors 2307905
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307906
Surface Mount Inductors 2307906
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Fixed Inductors - 490-16594-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16594-2-ND
Fixed Inductors 490-16594-2-ND
1µH Shielded Wirewound Inductor 3.2A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3.2A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16594-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16594-1-ND
Fixed Inductors 490-16594-1-ND
1µH Shielded Wirewound Inductor 3.2A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3.2A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16594-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16594-6-ND
Fixed Inductors 490-16594-6-ND
1µH Shielded Wirewound Inductor 3.2A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3.2A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 3.2A 0.042OHM Inductor and Choke - 71-DFE252012PD-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.2A 0.042OHM Inductor and Choke
71-DFE252012PD-1R0M=P2
SMD 1UH 3.2A 0.042OHM Inductor and Choke 71-DFE252012PD-1R0M=P2
FIXED IND 1UH 3.2A 0.042OHM SMD Product overview: DFE252012PD-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.2A, 0.042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.2A, 0.042OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-1R0M= P2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.2A 0.042OHM SMD Product overview: DFE252012PD-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.2A, 0.042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.2A, 0.042OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328682-DFE252012PD-1R0M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328682-DFE252012PD-1R0M=P2
Inductors, Coils, Chokes - Fixed Inductors 1328682-DFE252012PD-1R0M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1328682-DFE252012PD- 1R0M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal DC Resistance (DCR): 42mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-16594-6,490-1659 4-1,490-16594-2 Base Product Number: DFE252012PD Current - Saturation (Isat): 3.8A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328682-DFE252012PD-1R0M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
DC Resistance (DCR): 42mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-16594-6,490-16594-1,490-16594-2
Base Product Number: DFE252012PD
Current - Saturation (Isat): 3.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Wirewound, 1Uh, 3.2A, Aec-Q200; Inductance Murata - 57AC6657 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1Uh, 3.2A, Aec-Q200; Inductance Murata
57AC6657
Inductor, Wirewound, 1Uh, 3.2A, Aec-Q200; Inductance Murata 57AC6657
INDUCTOR, WIREWOUND, 1UH, 3.2A, AEC-Q200; Inductance:1µH; RMS Current (Irms):3.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.8A; Product Range:DFE252012P_D Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 1UH, 3.2A, AEC-Q200; Inductance:1µH; RMS Current (Irms):3.2A; Inductor Construction:Wirewound; Saturation Current (Isat):3.8A; Product Range:DFE252012P_D Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors DFE252012PD-1R0M=P2
FIXED IND 1UH 3.2A 0.042OHM SMD

FIXED IND 1UH 3.2A 0.042OHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2307906P 490-16594-2-ND 71-DFE252012PD-1R0M=P2 1328682-DFE252012PD-1R0M=P2 57AC6657 DFE252012PD-1R0M=P2
Product Name Surface Mount Inductors Fixed Inductors SMD 1UH 3.2A 0.042OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Wirewound, 1Uh, 3.2A, Aec-Q200; Inductance Murata Fixed Inductors
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
Rated DC Current 3800 milliamps 3800 milliamps 3200 milliamps 3200 milliamps 3200 milliamps
EIA Case Size 1008
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details