Murata Electronics Fixed Inductors - DFE252012P-R68M=P2 DFE252012P-R68M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033090-DFE252012P-R 68M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.5A Inductance: 680nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 4.8A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033090-DFE252012P-R 68M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.5A Inductance: 680nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 4.8A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE252012P-R68M=P2
1033090-DFE252012P-R68M=P2
Fixed Inductors - DFE252012P-R68M=P2 1033090-DFE252012P-R68M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033090-DFE252012P-R 68M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.5A Inductance: 680nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 4.8A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033090-DFE252012P-R68M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.5A
Inductance: 680nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 4.8A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 37 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.5A 0.037OHM Inductor and Choke - 71-DFE252012P-R68M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5A 0.037OHM Inductor and Choke
71-DFE252012P-R68M=P2
3.5A 0.037OHM Inductor and Choke 71-DFE252012P-R68M=P2
FIXED IND 680NH 3.5A 0.037OHM SM Product overview: DFE252012P-R68M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 0.037OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.5A, 0.037OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-R68M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 3.5A 0.037OHM SM Product overview: DFE252012P-R68M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 0.037OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.5A, 0.037OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-R68M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10654-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10654-2-ND
Fixed Inductors 490-10654-2-ND
680nH Shielded Wirewound Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10654-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10654-1-ND
Fixed Inductors 490-10654-1-ND
680nH Shielded Wirewound Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10654-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10654-6-ND
Fixed Inductors 490-10654-6-ND
680nH Shielded Wirewound Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033090-DFE252012P-R68M=P2 71-DFE252012P-R68M=P2 490-10654-2-ND
Product Name Fixed Inductors - DFE252012P-R68M=P2 3.5A 0.037OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers