Murata Power Solutions Fixed Inductors - DFE252012P-R47M=P2 DFE252012P-R47M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 772608-DFE252012P-R4 7M=P2 Series: DFE252012P Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 4A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE252012P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 772608-DFE252012P-R4 7M=P2 Series: DFE252012P Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 4A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE252012P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE252012P-R47M=P2
772608-DFE252012P-R47M=P2
Fixed Inductors - DFE252012P-R47M=P2 772608-DFE252012P-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772608-DFE252012P-R4 7M=P2 Series: DFE252012P Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 4A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE252012P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 772608-DFE252012P-R47M=P2
Series: DFE252012P
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 4A
Shielding: Shielded
Inductance: 470nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Test Frequency: 1MHz
Family Name: DFE252012P
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 21 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-10653-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10653-2-ND
Fixed Inductors 490-10653-2-ND
470nH Shielded Wirewound Inductor 4A 21mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10653-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10653-1-ND
Fixed Inductors 490-10653-1-ND
470nH Shielded Wirewound Inductor 4A 21mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10653-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10653-6-ND
Fixed Inductors 490-10653-6-ND
470nH Shielded Wirewound Inductor 4A 21mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 4A 0.027OHM Inductor and Choke - 71-DFE252012P-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 0.027OHM Inductor and Choke
71-DFE252012P-R47M=P2
SMD 4A 0.027OHM Inductor and Choke 71-DFE252012P-R47M=P2
FIXED IND 470NH 4A 0.027OHM SMD Product overview: DFE252012P-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4A 0.027OHM SMD Product overview: DFE252012P-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1058578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1058578
Surface Mount Inductors 1058578
Toko DFE252012P-R47M=P2

Toko DFE252012P-R47M=P2

Supplier's Site
Inductor, 0.47Uh, 20%, 4.7A, Shld, 1008; Inductance Murata - 81Y6051 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 4.7A, Shld, 1008; Inductance Murata
81Y6051
Inductor, 0.47Uh, 20%, 4.7A, Shld, 1008; Inductance Murata 81Y6051
INDUCTOR, 0.47UH, 20%, 4.7A, SHLD, 1008; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):4.7A; Product Range:DFE252012P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 4.7A, SHLD, 1008; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):4.7A; Product Range:DFE252012P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE252012P-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012P-R47M=P2
Fixed Inductors DFE252012P-R47M=P2
FIXED IND 470NH 4A 0.027OHM SMD

FIXED IND 470NH 4A 0.027OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012P-R47M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012P-R47M=P2
4A 470nH ±20% 5.7A 1008 Power Inductors ROHS

4A 470nH ±20% 5.7A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 772608-DFE252012P-R47M=P2 490-10653-2-ND 71-DFE252012P-R47M=P2 1058578 81Y6051 DFE252012P-R47M=P2 DFE252012P-R47M=P2
Product Name Fixed Inductors - DFE252012P-R47M=P2 Fixed Inductors SMD 4A 0.027OHM Inductor and Choke Surface Mount Inductors Inductor, 0.47Uh, 20%, 4.7A, Shld, 1008; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Metal Iron; Powered iron Iron; Powdered Iron; Iron Powder
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
11.7UH 120A 1 MOHM Inductor and Choke - 71-FIE220-1-B - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 11.7 microH
Inductance Tolerance 10 (+/- %)
View Details
3 suppliers