Murata Electronics Fixed Inductors - DFE252012P-R33M=P2 DFE252012P-R33M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 772607-DFE252012P-R3 3M=P2 Series: DFE252012P Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 6.6A Shielding: Shielded Inductance: 330nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE252012P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 772607-DFE252012P-R3 3M=P2 Series: DFE252012P Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 6.6A Shielding: Shielded Inductance: 330nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE252012P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE252012P-R33M=P2
772607-DFE252012P-R33M=P2
Fixed Inductors - DFE252012P-R33M=P2 772607-DFE252012P-R33M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772607-DFE252012P-R3 3M=P2 Series: DFE252012P Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 6.6A Shielding: Shielded Inductance: 330nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE252012P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 772607-DFE252012P-R33M=P2
Series: DFE252012P
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 6.6A
Shielding: Shielded
Inductance: 330nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Test Frequency: 1MHz
Family Name: DFE252012P
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 23 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
4.6A 0.023OHM Inductor and Choke - 71-DFE252012P-R33M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.6A 0.023OHM Inductor and Choke
71-DFE252012P-R33M=P2
4.6A 0.023OHM Inductor and Choke 71-DFE252012P-R33M=P2
FIXED IND 330NH 4.6A 0.023OHM SM Product overview: DFE252012P-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, 0.023OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.6A, 0.023OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-R33M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 4.6A 0.023OHM SM Product overview: DFE252012P-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, 0.023OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.6A, 0.023OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-R33M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10652-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10652-2-ND
Fixed Inductors 490-10652-2-ND
330nH Shielded Wirewound Inductor 4.6A 23mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.6A 23mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10652-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10652-6-ND
Fixed Inductors 490-10652-6-ND
330nH Shielded Wirewound Inductor 4.6A 23mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.6A 23mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10652-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10652-1-ND
Fixed Inductors 490-10652-1-ND
330nH Shielded Wirewound Inductor 4.6A 23mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.6A 23mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 772607-DFE252012P-R33M=P2 71-DFE252012P-R33M=P2 490-10652-2-ND
Product Name Fixed Inductors - DFE252012P-R33M=P2 4.6A 0.023OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data