Murata Power Solutions SMD 1.5UH 2.6A 0.06OHM Inductor and Choke DFE252012P-1R5M=P2

Description
FIXED IND 1.5UH 2.6A 0.06OHM SMD Product overview: DFE252012P-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.6A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.6A, 0.06OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-1R5M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.6A 0.06OHM SMD Product overview: DFE252012P-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.6A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.6A, 0.06OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-1R5M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.6A 0.06OHM Inductor and Choke - 71-DFE252012P-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.6A 0.06OHM Inductor and Choke
71-DFE252012P-1R5M=P2
SMD 1.5UH 2.6A 0.06OHM Inductor and Choke 71-DFE252012P-1R5M=P2
FIXED IND 1.5UH 2.6A 0.06OHM SMD Product overview: DFE252012P-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.6A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.6A, 0.06OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-1R5M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.6A 0.06OHM SMD Product overview: DFE252012P-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.6A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.6A, 0.06OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328777-DFE252012P-1R5M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328777-DFE252012P-1R5M=P2
Inductors, Coils, Chokes - Fixed Inductors 1328777-DFE252012P-1R5M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1328777-DFE252012P-1 R5M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 60mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 490-10648-6,490-1064 8-2,490-10648-1 Base Product Number: DFE252012P RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328777-DFE252012P-1R5M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 60mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-10648-6,490-10648-2,490-10648-1
Base Product Number: DFE252012P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-10648-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10648-6-ND
Fixed Inductors 490-10648-6-ND
1.5µH Shielded Wirewound Inductor 3.5A 60mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 3.5A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10648-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10648-1-ND
Fixed Inductors 490-10648-1-ND
1.5µH Shielded Wirewound Inductor 3.5A 60mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 3.5A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10648-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10648-2-ND
Fixed Inductors 490-10648-2-ND
1.5µH Shielded Wirewound Inductor 3.5A 60mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 3.5A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DFE252012P-1R5M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012P-1R5M=P2
Fixed Inductors DFE252012P-1R5M=P2
FIXED IND 1.5UH 2.6A 0.06OHM SMD

FIXED IND 1.5UH 2.6A 0.06OHM SMD

Supplier's Site Datasheet
Inductor, 1.5Uh, 20%, 3A, Shielded, 1008; Inductance Murata - 81Y6053 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 20%, 3A, Shielded, 1008; Inductance Murata
81Y6053
Inductor, 1.5Uh, 20%, 3A, Shielded, 1008; Inductance Murata 81Y6053
INDUCTOR, 1.5UH, 20%, 3A, SHIELDED, 1008; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:DFE252012P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 20%, 3A, SHIELDED, 1008; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:DFE252012P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012P-1R5M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012P-1R5M=P2
2.6A 1.5uH ±20% 3.5A 1008 Power Inductors ROHS

2.6A 1.5uH ±20% 3.5A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-DFE252012P-1R5M=P2 1328777-DFE252012P-1R5M=P2 490-10648-6-ND DFE252012P-1R5M=P2 81Y6053 DFE252012P-1R5M=P2
Product Name SMD 1.5UH 2.6A 0.06OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, 1.5Uh, 20%, 3A, Shielded, 1008; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details