Murata Power Solutions SMD 1UH 3.2A 0.042OHM Inductor and Choke DFE252012P-1R0M=P2

Description
FIXED IND 1UH 3.2A 0.042OHM SMD Product overview: DFE252012P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.2A, 0.042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.2A, 0.042OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-1R0M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3.2A 0.042OHM SMD Product overview: DFE252012P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.2A, 0.042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.2A, 0.042OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-1R0M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3.2A 0.042OHM Inductor and Choke - 71-DFE252012P-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.2A 0.042OHM Inductor and Choke
71-DFE252012P-1R0M=P2
SMD 1UH 3.2A 0.042OHM Inductor and Choke 71-DFE252012P-1R0M=P2
FIXED IND 1UH 3.2A 0.042OHM SMD Product overview: DFE252012P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.2A, 0.042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.2A, 0.042OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.2A 0.042OHM SMD Product overview: DFE252012P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.2A, 0.042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.2A, 0.042OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1058572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1058572P
Surface Mount Inductors 1058572P
Toko DFE252012P-1R0M=P2

Toko DFE252012P-1R0M=P2

Supplier's Site
Surface Mount Inductors - 1058572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1058572
Surface Mount Inductors 1058572
Toko DFE252012P-1R0M=P2

Toko DFE252012P-1R0M=P2

Supplier's Site
Surface Mount Inductors - 1670597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1670597
Surface Mount Inductors 1670597
Toko DFE252012P-1R0M=P2

Toko DFE252012P-1R0M=P2

Supplier's Site
Laguna Hills, CA, United States
Electronic Surplus - DFE252012P-1R0M=P2
723209-DFE252012P-1R0M=P2
Electronic Surplus - DFE252012P-1R0M=P2 723209-DFE252012P-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 723209-DFE252012P-1R 0M=P2 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Iron Powder Family Name: DFE252012P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 42mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 4.3A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 723209-DFE252012P-1R0M=P2
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Iron Powder
Family Name: DFE252012P
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 42mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 4.3A
Inductance Frequency - Test: 1MHz

Buy Now Datasheet
Fixed Inductors - 490-10647-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10647-1-ND
Fixed Inductors 490-10647-1-ND
1µH Shielded Wirewound Inductor 4.3A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 4.3A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10647-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10647-2-ND
Fixed Inductors 490-10647-2-ND
1µH Shielded Wirewound Inductor 4.3A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 4.3A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10647-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10647-6-ND
Fixed Inductors 490-10647-6-ND
1µH Shielded Wirewound Inductor 4.3A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 4.3A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1Uh, 20%, 3.8A, Shielded, 1008; Inductance Murata - 81Y6052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 3.8A, Shielded, 1008; Inductance Murata
81Y6052
Inductor, 1Uh, 20%, 3.8A, Shielded, 1008; Inductance Murata 81Y6052
INDUCTOR, 1UH, 20%, 3.8A, SHIELDED, 1008; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:DFE252012P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 3.8A, SHIELDED, 1008; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:DFE252012P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012P-1R0M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012P-1R0M=P2
4.3A 1uH ±20% 4.3A 1008 Power Inductors ROHS

4.3A 1uH ±20% 4.3A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - DFE252012P-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012P-1R0M=P2
Fixed Inductors DFE252012P-1R0M=P2
FIXED IND 1UH 3.2A 0.042OHM SMD

FIXED IND 1UH 3.2A 0.042OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-DFE252012P-1R0M=P2 1058572P 1058572 1670597 723209-DFE252012P-1R0M=P2 490-10647-1-ND 81Y6052 DFE252012P-1R0M=P2 DFE252012P-1R0M=P2
Product Name SMD 1UH 3.2A 0.042OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Electronic Surplus - DFE252012P-1R0M=P2 Fixed Inductors Inductor, 1Uh, 20%, 3.8A, Shielded, 1008; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Iron; Powered iron Iron; Powdered Iron; Powdered iron Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details