Murata Power Solutions Fixed Inductors DFE252012F-R82M=P2

Description
820nH Shielded Inductor 3.6A 35mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
820nH Shielded Inductor 3.6A 35mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13047-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13047-1-ND
Fixed Inductors 490-13047-1-ND
820nH Shielded Inductor 3.6A 35mOhm Max 1008 (2520 Metric)

820nH Shielded Inductor 3.6A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13047-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13047-2-ND
Fixed Inductors 490-13047-2-ND
820nH Shielded Inductor 3.6A 35mOhm Max 1008 (2520 Metric)

820nH Shielded Inductor 3.6A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13047-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13047-6-ND
Fixed Inductors 490-13047-6-ND
820nH Shielded Inductor 3.6A 35mOhm Max 1008 (2520 Metric)

820nH Shielded Inductor 3.6A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370072-DFE252012F-R82M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370072-DFE252012F-R82M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370072-DFE252012F-R82M=P2
Win Source Part Number: 1370072-DFE252012F-R 82M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE252012F Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Base Product Number: DFE252012F Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Iron Powder Inductance: 820 nH Current Rating (Amps): 3.6 A Current - Saturation (Isat): 5.4A Shielding: Shielded DC Resistance (DCR): 35mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370072-DFE252012F-R82M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE252012F
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Base Product Number: DFE252012F
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Iron Powder
Inductance: 820 nH
Current Rating (Amps): 3.6 A
Current - Saturation (Isat): 5.4A
Shielding: Shielded
DC Resistance (DCR): 35mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
3.6A 0.035OHM Inductor and Choke - 71-DFE252012F-R82M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6A 0.035OHM Inductor and Choke
71-DFE252012F-R82M=P2
3.6A 0.035OHM Inductor and Choke 71-DFE252012F-R82M=P2
FIXED IND 820NH 3.6A 0.035OHM SM Product overview: DFE252012F-R82M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.6A, 0.035OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-R82M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 3.6A 0.035OHM SM Product overview: DFE252012F-R82M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.6A, 0.035OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-R82M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE252012F-R82M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012F-R82M=P2
Fixed Inductors DFE252012F-R82M=P2
FIXED IND 820NH 3.6A 0.035OHM SM

FIXED IND 820NH 3.6A 0.035OHM SM

Supplier's Site Datasheet
Inductor, 820Nh, 3.6A, 20%, Wirewound; Inductance Murata - 57AC6645 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, 3.6A, 20%, Wirewound; Inductance Murata
57AC6645
Inductor, 820Nh, 3.6A, 20%, Wirewound; Inductance Murata 57AC6645
INDUCTOR, 820NH, 3.6A, 20%, WIREWOUND; Inductance:820nH; RMS Current (Irms):3.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.9A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 820NH, 3.6A, 20%, WIREWOUND; Inductance:820nH; RMS Current (Irms):3.6A; Inductor Construction:Wirewound; Saturation Current (Isat):4.9A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13047-1-ND 1370072-DFE252012F-R82M=P2 71-DFE252012F-R82M=P2 DFE252012F-R82M=P2 57AC6645
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 3.6A 0.035OHM Inductor and Choke Fixed Inductors Inductor, 820Nh, 3.6A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data