Murata Power Solutions Fixed Inductors - DFE252012F-R47M=P2 DFE252012F-R47M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033086-DFE252012F-R 47M=P2 Packaging: Reel - TR Current Rating: 4.9A Inductance: 470nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 7.4A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033086-DFE252012F-R 47M=P2 Packaging: Reel - TR Current Rating: 4.9A Inductance: 470nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 7.4A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DFE252012F-R47M=P2 - 1033086-DFE252012F-R47M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DFE252012F-R47M=P2
1033086-DFE252012F-R47M=P2
Fixed Inductors - DFE252012F-R47M=P2 1033086-DFE252012F-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033086-DFE252012F-R 47M=P2 Packaging: Reel - TR Current Rating: 4.9A Inductance: 470nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 7.4A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033086-DFE252012F-R47M=P2
Packaging: Reel - TR
Current Rating: 4.9A
Inductance: 470nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 7.4A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 23 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4.9A 0.023OHM Inductor and Choke - 71-DFE252012F-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.9A 0.023OHM Inductor and Choke
71-DFE252012F-R47M=P2
4.9A 0.023OHM Inductor and Choke 71-DFE252012F-R47M=P2
FIXED IND 470NH 4.9A 0.023OHM SM Product overview: DFE252012F-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.9A, 0.023OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.9A, 0.023OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.9A 0.023OHM SM Product overview: DFE252012F-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.9A, 0.023OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.9A, 0.023OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13049-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13049-1-ND
Fixed Inductors 490-13049-1-ND
470nH Shielded Inductor 4.9A 23mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.9A 23mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13049-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13049-6-ND
Fixed Inductors 490-13049-6-ND
470nH Shielded Inductor 4.9A 23mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.9A 23mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13049-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13049-2-ND
Fixed Inductors 490-13049-2-ND
470nH Shielded Inductor 4.9A 23mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.9A 23mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DFE252012F-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012F-R47M=P2
Fixed Inductors DFE252012F-R47M=P2
FIXED IND 470NH 4.9A 0.023OHM SM

FIXED IND 470NH 4.9A 0.023OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012F-R47M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012F-R47M=P2
4.9A 470nH ±20% 7.4A 1008 Power Inductors ROHS

4.9A 470nH ±20% 7.4A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 470Nh, 4.9A, 20%, Wirewound; Inductance Murata - 57AC6643 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 4.9A, 20%, Wirewound; Inductance Murata
57AC6643
Inductor, 470Nh, 4.9A, 20%, Wirewound; Inductance Murata 57AC6643
INDUCTOR, 470NH, 4.9A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):4.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.7A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 470NH, 4.9A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):4.9A; Inductor Construction:Wirewound; Saturation Current (Isat):6.7A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1033086-DFE252012F-R47M=P2 71-DFE252012F-R47M=P2 490-13049-1-ND DFE252012F-R47M=P2 DFE252012F-R47M=P2 57AC6643
Product Name Fixed Inductors - DFE252012F-R47M=P2 4.9A 0.023OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 470Nh, 4.9A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details