Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors DFE252012F-R33M=P2

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328035-DFE252012F-R 33M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 330 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 19mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-13046-6,490-1304 6-2,490-13046-1 Base Product Number: DFE252012F Current - Saturation (Isat): 8.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328035-DFE252012F-R 33M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 330 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 19mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-13046-6,490-1304 6-2,490-13046-1 Base Product Number: DFE252012F Current - Saturation (Isat): 8.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328035-DFE252012F-R33M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328035-DFE252012F-R33M=P2
Inductors, Coils, Chokes - Fixed Inductors 1328035-DFE252012F-R33M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1328035-DFE252012F-R 33M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 330 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 19mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-13046-6,490-1304 6-2,490-13046-1 Base Product Number: DFE252012F Current - Saturation (Isat): 8.5A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328035-DFE252012F-R33M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 330 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 19mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-13046-6,490-13046-2,490-13046-1
Base Product Number: DFE252012F
Current - Saturation (Isat): 8.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
5.1A 0.019OHM Inductor and Choke - 71-DFE252012F-R33M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1A 0.019OHM Inductor and Choke
71-DFE252012F-R33M=P2
5.1A 0.019OHM Inductor and Choke 71-DFE252012F-R33M=P2
FIXED IND 330NH 5.1A 0.019OHM SM Product overview: DFE252012F-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1A, 0.019OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.1A, 0.019OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-R33M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 5.1A 0.019OHM SM Product overview: DFE252012F-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1A, 0.019OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.1A, 0.019OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-R33M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13046-2-ND
Fixed Inductors 490-13046-2-ND
330nH Shielded Inductor 5.1A 19mOhm Max 1008 (2520 Metric)

330nH Shielded Inductor 5.1A 19mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13046-1-ND
Fixed Inductors 490-13046-1-ND
330nH Shielded Inductor 5.1A 19mOhm Max 1008 (2520 Metric)

330nH Shielded Inductor 5.1A 19mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13046-6-ND
Fixed Inductors 490-13046-6-ND
330nH Shielded Inductor 5.1A 19mOhm Max 1008 (2520 Metric)

330nH Shielded Inductor 5.1A 19mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DFE252012F-R33M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012F-R33M=P2
Fixed Inductors DFE252012F-R33M=P2
FIXED IND 330NH 5.1A 0.019OHM SM

FIXED IND 330NH 5.1A 0.019OHM SM

Supplier's Site Datasheet
Inductor, 330Nh, 5.1A, 20%, Wirewound; Inductance Murata - 57AC6642 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 5.1A, 20%, Wirewound; Inductance Murata
57AC6642
Inductor, 330Nh, 5.1A, 20%, Wirewound; Inductance Murata 57AC6642
INDUCTOR, 330NH, 5.1A, 20%, WIREWOUND; Inductance:330nH; RMS Current (Irms):5.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):7.6A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 330NH, 5.1A, 20%, WIREWOUND; Inductance:330nH; RMS Current (Irms):5.1A; Inductor Construction:Wirewound; Saturation Current (Isat):7.6A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328035-DFE252012F-R33M=P2 71-DFE252012F-R33M=P2 490-13046-2-ND DFE252012F-R33M=P2 57AC6642
Product Name Inductors, Coils, Chokes - Fixed Inductors 5.1A 0.019OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 330Nh, 5.1A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers