Murata Power Solutions Fixed Inductors DFE252012F-8R2M=P2

Description
8.2µH Shielded Inductor 1.1A 410mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 1.1A 410mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13045-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13045-1-ND
Fixed Inductors 490-13045-1-ND
8.2µH Shielded Inductor 1.1A 410mOhm Max 1008 (2520 Metric)

8.2µH Shielded Inductor 1.1A 410mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13045-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13045-6-ND
Fixed Inductors 490-13045-6-ND
8.2µH Shielded Inductor 1.1A 410mOhm Max 1008 (2520 Metric)

8.2µH Shielded Inductor 1.1A 410mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13045-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13045-2-ND
Fixed Inductors 490-13045-2-ND
8.2µH Shielded Inductor 1.1A 410mOhm Max 1008 (2520 Metric)

8.2µH Shielded Inductor 1.1A 410mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 8.2Uh, 1.1A, 20%, Wirewound; Inductance Murata - 57AC6653 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, 1.1A, 20%, Wirewound; Inductance Murata
57AC6653
Inductor, 8.2Uh, 1.1A, 20%, Wirewound; Inductance Murata 57AC6653
INDUCTOR, 8.2UH, 1.1A, 20%, WIREWOUND; Inductance:8.2µH; RMS Current (Irms):1.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.5A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 8.2UH, 1.1A, 20%, WIREWOUND; Inductance:8.2µH; RMS Current (Irms):1.1A; Inductor Construction:Wirewound; Saturation Current (Isat):1.5A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13045-1-ND 57AC6653
Product Name Fixed Inductors Inductor, 8.2Uh, 1.1A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers