Murata Power Solutions SMD 6.8UH 1.2A 0.33OHM Inductor and Choke DFE252012F-6R8M=P2

Description
FIXED IND 6.8UH 1.2A 0.33OHM SMD Product overview: DFE252012F-6R8M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 0.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 0.33OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-6R8M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.2A 0.33OHM SMD Product overview: DFE252012F-6R8M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 0.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 0.33OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-6R8M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 1.2A 0.33OHM Inductor and Choke - 71-DFE252012F-6R8M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.2A 0.33OHM Inductor and Choke
71-DFE252012F-6R8M=P2
SMD 6.8UH 1.2A 0.33OHM Inductor and Choke 71-DFE252012F-6R8M=P2
FIXED IND 6.8UH 1.2A 0.33OHM SMD Product overview: DFE252012F-6R8M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 0.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 0.33OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-6R8M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.2A 0.33OHM SMD Product overview: DFE252012F-6R8M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 0.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 0.33OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-6R8M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252012F-6R8M=P2
868634-DFE252012F-6R8M=P2
Fixed Inductors - DFE252012F-6R8M=P2 868634-DFE252012F-6R8M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868634-DFE252012F-6R 8M=P2 Series: DFE252012F Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 330mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE252012F Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13052-1, 490-13052-2, 490-13052-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 868634-DFE252012F-6R8M=P2
Series: DFE252012F
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 330mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE252012F
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13052-1, 490-13052-2, 490-13052-6

Buy Now Datasheet
Fixed Inductors - 490-13052-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13052-6-ND
Fixed Inductors 490-13052-6-ND
6.8µH Shielded Inductor 1.2A 330mOhm Max 1008 (2520 Metric)

6.8µH Shielded Inductor 1.2A 330mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13052-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13052-2-ND
Fixed Inductors 490-13052-2-ND
6.8µH Shielded Inductor 1.2A 330mOhm Max 1008 (2520 Metric)

6.8µH Shielded Inductor 1.2A 330mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13052-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13052-1-ND
Fixed Inductors 490-13052-1-ND
6.8µH Shielded Inductor 1.2A 330mOhm Max 1008 (2520 Metric)

6.8µH Shielded Inductor 1.2A 330mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Murata - 57AC6652 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Murata
57AC6652
Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Murata 57AC6652
INDUCTOR, 6.8UH, 1.2A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.7A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 6.8UH, 1.2A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewound; Saturation Current (Isat):1.7A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012F-6R8M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012F-6R8M=P2
1.4A 6.8uH ±20% 1.7A 1008 Power Inductors ROHS

1.4A 6.8uH ±20% 1.7A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - DFE252012F-6R8M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012F-6R8M=P2
Fixed Inductors DFE252012F-6R8M=P2
FIXED IND 6.8UH 1.2A 0.33OHM SMD

FIXED IND 6.8UH 1.2A 0.33OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-DFE252012F-6R8M=P2 868634-DFE252012F-6R8M=P2 490-13052-6-ND 57AC6652 DFE252012F-6R8M=P2 DFE252012F-6R8M=P2
Product Name SMD 6.8UH 1.2A 0.33OHM Inductor and Choke Fixed Inductors - DFE252012F-6R8M=P2 Fixed Inductors Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers