Murata Power Solutions Fixed Inductors DFE252012F-4R7M=P2

Description
4.7µH Shielded Inductor 1.5A 190mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 1.5A 190mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13051-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13051-2-ND
Fixed Inductors 490-13051-2-ND
4.7µH Shielded Inductor 1.5A 190mOhm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 1.5A 190mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13051-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13051-1-ND
Fixed Inductors 490-13051-1-ND
4.7µH Shielded Inductor 1.5A 190mOhm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 1.5A 190mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13051-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13051-6-ND
Fixed Inductors 490-13051-6-ND
4.7µH Shielded Inductor 1.5A 190mOhm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 1.5A 190mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2307903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307903
Surface Mount Inductors 2307903
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307904P
Surface Mount Inductors 2307904P
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307904
Surface Mount Inductors 2307904
Murata Power Solutions

Murata Power Solutions

Supplier's Site
SMD 4.7UH 1.5A 0.19OHM Inductor and Choke - 71-DFE252012F-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.5A 0.19OHM Inductor and Choke
71-DFE252012F-4R7M=P2
SMD 4.7UH 1.5A 0.19OHM Inductor and Choke 71-DFE252012F-4R7M=P2
FIXED IND 4.7UH 1.5A 0.19OHM SMD Product overview: DFE252012F-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 0.19OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 0.19OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-4R7M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.5A 0.19OHM SMD Product overview: DFE252012F-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 0.19OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 0.19OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252012F-4R7M=P2
772606-DFE252012F-4R7M=P2
Fixed Inductors - DFE252012F-4R7M=P2 772606-DFE252012F-4R7M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772606-DFE252012F-4R 7M=P2 Series: DFE252012F Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 1.5A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 2.4A Test Frequency: 1MHz Family Name: DFE252012F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): EPL2014-472MLD; EPL2014-472MLC; EPL2014-472ML; EPL2014-472MLB; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 772606-DFE252012F-4R7M=P2
Series: DFE252012F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 1.5A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 2.4A
Test Frequency: 1MHz
Family Name: DFE252012F
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 190 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): EPL2014-472MLD; EPL2014-472MLC; EPL2014-472ML; EPL2014-472MLB;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 4.7Uh, 1.5A, 20%, Wirewound; Inductance Murata - 57AC6651 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.5A, 20%, Wirewound; Inductance Murata
57AC6651
Inductor, 4.7Uh, 1.5A, 20%, Wirewound; Inductance Murata 57AC6651
INDUCTOR, 4.7UH, 1.5A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):1.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.1A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.5A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):1.5A; Inductor Construction:Wirewound; Saturation Current (Isat):2.1A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012F-4R7M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012F-4R7M=P2
1.5A 4.7uH ±20% 2.1A 1008 Power Inductors ROHS

1.5A 4.7uH ±20% 2.1A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - DFE252012F-4R7M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012F-4R7M=P2
Fixed Inductors DFE252012F-4R7M=P2
FIXED IND 4.7UH 1.5A 0.19OHM SMD

FIXED IND 4.7UH 1.5A 0.19OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-13051-2-ND 2307903 71-DFE252012F-4R7M=P2 772606-DFE252012F-4R7M=P2 57AC6651 DFE252012F-4R7M=P2 DFE252012F-4R7M=P2
Product Name Fixed Inductors Surface Mount Inductors SMD 4.7UH 1.5A 0.19OHM Inductor and Choke Fixed Inductors - DFE252012F-4R7M=P2 Inductor, 4.7Uh, 1.5A, 20%, Wirewound; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers