Murata Power Solutions Fixed Inductors DFE252012F-3R3M=P2

Description
3.3µH Shielded Inductor 1.8A 135mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.8A 135mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13048-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13048-2-ND
Fixed Inductors 490-13048-2-ND
3.3µH Shielded Inductor 1.8A 135mOhm Max 1008 (2520 Metric)

3.3µH Shielded Inductor 1.8A 135mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13048-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13048-1-ND
Fixed Inductors 490-13048-1-ND
3.3µH Shielded Inductor 1.8A 135mOhm Max 1008 (2520 Metric)

3.3µH Shielded Inductor 1.8A 135mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13048-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13048-6-ND
Fixed Inductors 490-13048-6-ND
3.3µH Shielded Inductor 1.8A 135mOhm Max 1008 (2520 Metric)

3.3µH Shielded Inductor 1.8A 135mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
3.3UH 1.8A 0.135OHM Inductor and Choke - 71-DFE252012F-3R3M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 1.8A 0.135OHM Inductor and Choke
71-DFE252012F-3R3M=P2
3.3UH 1.8A 0.135OHM Inductor and Choke 71-DFE252012F-3R3M=P2
FIXED IND 3.3UH 1.8A 0.135OHM SM Product overview: DFE252012F-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.8A, 0.135OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.8A, 0.135OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-3R3M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.8A 0.135OHM SM Product overview: DFE252012F-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.8A, 0.135OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.8A, 0.135OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-3R3M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Inductors, Coils, Chokes Fixed Inductors Series: DFE252012F Product Status: Active Type: Drum Core, Wirewound Material - Core: Iron Powder Inductance: 3.3 µH Tolerance: ±20% Current Rating (Amps): 1.8 A Current - Saturation (Isat): 2.5A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: DFE252012F
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Iron Powder
Inductance: 3.3 µH
Tolerance: ±20%
Current Rating (Amps): 1.8 A
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
Fixed Inductors - DFE252012F-3R3M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012F-3R3M=P2
Fixed Inductors DFE252012F-3R3M=P2
FIXED IND 3.3UH 1.8A 0.135OHM SM

FIXED IND 3.3UH 1.8A 0.135OHM SM

Supplier's Site Datasheet
Inductor, 3.3Uh, 1.8A, 20%, Wirewound; Inductance Murata - 57AC6650 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 1.8A, 20%, Wirewound; Inductance Murata
57AC6650
Inductor, 3.3Uh, 1.8A, 20%, Wirewound; Inductance Murata 57AC6650
INDUCTOR, 3.3UH, 1.8A, 20%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):1.8A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.5A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 3.3UH, 1.8A, 20%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):1.8A; Inductor Construction:Wirewound; Saturation Current (Isat):2.5A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13048-2-ND 71-DFE252012F-3R3M=P2 DFE252012F-3R3M=P2 57AC6650
Product Name Fixed Inductors 3.3UH 1.8A 0.135OHM Inductor and Choke Inductors, Coils, Chokes Fixed Inductors Fixed Inductors Inductor, 3.3Uh, 1.8A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers