Murata Power Solutions 2.2UH 2.3A 0.082OHM Inductor and Choke DFE252012F-2R2M=P2

Description
FIXED IND 2.2UH 2.3A 0.082OHM SM Product overview: DFE252012F-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.3A, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.3A, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-2R2M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.3A 0.082OHM SM Product overview: DFE252012F-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.3A, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.3A, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-2R2M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 2.3A 0.082OHM Inductor and Choke - 71-DFE252012F-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.3A 0.082OHM Inductor and Choke
71-DFE252012F-2R2M=P2
2.2UH 2.3A 0.082OHM Inductor and Choke 71-DFE252012F-2R2M=P2
FIXED IND 2.2UH 2.3A 0.082OHM SM Product overview: DFE252012F-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.3A, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.3A, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.3A 0.082OHM SM Product overview: DFE252012F-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.3A, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.3A, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2307902P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307902P
Surface Mount Inductors 2307902P
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307901
Surface Mount Inductors 2307901
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307902
Surface Mount Inductors 2307902
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Fixed Inductors - 490-13055-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13055-1-ND
Fixed Inductors 490-13055-1-ND
2.2µH Shielded Inductor 2.3A 82mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 2.3A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13055-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13055-6-ND
Fixed Inductors 490-13055-6-ND
2.2µH Shielded Inductor 2.3A 82mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 2.3A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13055-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13055-2-ND
Fixed Inductors 490-13055-2-ND
2.2µH Shielded Inductor 2.3A 82mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 2.3A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252012F-2R2M=P2
852876-DFE252012F-2R2M=P2
Fixed Inductors - DFE252012F-2R2M=P2 852876-DFE252012F-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 852876-DFE252012F-2R 2M=P2 Series: DFE252012F Features: 2.2 µH Inductor 2.3 A Package: Reel - TR Family Name: DFE252012F Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13055-6, 490-13055-2, 490-13055-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 852876-DFE252012F-2R2M=P2
Series: DFE252012F
Features: 2.2 µH Inductor 2.3 A
Package: Reel - TR
Family Name: DFE252012F
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13055-6, 490-13055-2, 490-13055-1

Buy Now Datasheet
Fixed Inductors - DFE252012F-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012F-2R2M=P2
Fixed Inductors DFE252012F-2R2M=P2
FIXED IND 2.2UH 2.3A 0.082OHM SM

FIXED IND 2.2UH 2.3A 0.082OHM SM

Supplier's Site Datasheet
Inductor, 2.2Uh, 2.3A, 20%, Wirewound; Inductance Murata - 57AC6649 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2.3A, 20%, Wirewound; Inductance Murata
57AC6649
Inductor, 2.2Uh, 2.3A, 20%, Wirewound; Inductance Murata 57AC6649
INDUCTOR, 2.2UH, 2.3A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.3A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 2.2UH, 2.3A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Wirewound; Saturation Current (Isat):3.3A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252012F-2R2M=P2 2307902P 490-13055-1-ND 852876-DFE252012F-2R2M=P2 DFE252012F-2R2M=P2 57AC6649
Product Name 2.2UH 2.3A 0.082OHM Inductor and Choke Surface Mount Inductors Fixed Inductors Fixed Inductors - DFE252012F-2R2M=P2 Fixed Inductors Inductor, 2.2Uh, 2.3A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details