Murata Electronics Fixed Inductors - DFE252010R-H-2R2M=P2 DFE252010R-H-2R2M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033084-DFE252010R-H -2R2M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.7A Inductance: 2.2μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 2.1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 126 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033084-DFE252010R-H -2R2M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.7A Inductance: 2.2μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 2.1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 126 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE252010R-H-2R2M=P2
1033084-DFE252010R-H-2R2M=P2
Fixed Inductors - DFE252010R-H-2R2M=P2 1033084-DFE252010R-H-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033084-DFE252010R-H -2R2M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.7A Inductance: 2.2μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 2.1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 126 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033084-DFE252010R-H-2R2M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.7A
Inductance: 2.2μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 2.1A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 126 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.2UH 1.7A 0.126OHM Inductor and Choke - 71-DFE252010R-H-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.7A 0.126OHM Inductor and Choke
71-DFE252010R-H-2R2M=P2
2.2UH 1.7A 0.126OHM Inductor and Choke 71-DFE252010R-H-2R2M=P2
FIXED IND 2.2UH 1.7A 0.126OHM SM Product overview: DFE252010R-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.7A, 0.126OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.7A, 0.126OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010R-H-2R2M =P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.7A 0.126OHM SM Product overview: DFE252010R-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.7A, 0.126OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.7A, 0.126OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010R-H-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10645-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10645-2-ND
Fixed Inductors 490-10645-2-ND
2.2µH Shielded Wirewound Inductor 1.7A 126mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.7A 126mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033084-DFE252010R-H-2R2M=P2 71-DFE252010R-H-2R2M=P2 490-10645-2-ND
Product Name Fixed Inductors - DFE252010R-H-2R2M=P2 2.2UH 1.7A 0.126OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2126012 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 15
View Details