Murata Electronics Fixed Inductors DFE252010R-H-1R5M=P2

Description
1.5µH Shielded Wirewound Inductor 2.1A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.1A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10644-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10644-2-ND
Fixed Inductors 490-10644-2-ND
1.5µH Shielded Wirewound Inductor 2.1A 90mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.1A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252010R-H-1R5M=P2
1033083-DFE252010R-H-1R5M=P2
Fixed Inductors - DFE252010R-H-1R5M=P2 1033083-DFE252010R-H-1R5M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033083-DFE252010R-H -1R5M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.1A Inductance: 1.5μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 2.3A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033083-DFE252010R-H-1R5M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.1A
Inductance: 1.5μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 2.3A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 1.5UH 2.1A 0.09OHM Inductor and Choke - 71-DFE252010R-H-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.1A 0.09OHM Inductor and Choke
71-DFE252010R-H-1R5M=P2
SMD 1.5UH 2.1A 0.09OHM Inductor and Choke 71-DFE252010R-H-1R5M=P2
FIXED IND 1.5UH 2.1A 0.09OHM SMD Product overview: DFE252010R-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 0.09OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010R-H-1R5M =P2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.1A 0.09OHM SMD Product overview: DFE252010R-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 0.09OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010R-H-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10644-2-ND 1033083-DFE252010R-H-1R5M=P2 71-DFE252010R-H-1R5M=P2
Product Name Fixed Inductors Fixed Inductors - DFE252010R-H-1R5M=P2 SMD 1.5UH 2.1A 0.09OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-8N3 0302CS-8N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125950 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details