Murata Electronics Fixed Inductors - DFE252010R-H-1R0M=P2 DFE252010R-H-1R0M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033082-DFE252010R-H -1R0M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.7A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 3A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 68 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033082-DFE252010R-H -1R0M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.7A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 3A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 68 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE252010R-H-1R0M=P2
1033082-DFE252010R-H-1R0M=P2
Fixed Inductors - DFE252010R-H-1R0M=P2 1033082-DFE252010R-H-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033082-DFE252010R-H -1R0M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.7A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 3A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 68 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033082-DFE252010R-H-1R0M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.7A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 3A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 68 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-10643-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10643-2-ND
Fixed Inductors 490-10643-2-ND
1µH Shielded Wirewound Inductor 2.7A 68mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 2.7A 68mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 2.7A 0.068OHM Inductor and Choke - 71-DFE252010R-H-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.7A 0.068OHM Inductor and Choke
71-DFE252010R-H-1R0M=P2
SMD 1UH 2.7A 0.068OHM Inductor and Choke 71-DFE252010R-H-1R0M=P2
FIXED IND 1UH 2.7A 0.068OHM SMD Product overview: DFE252010R-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 0.068OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 0.068OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010R-H-1R0M =P2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.7A 0.068OHM SMD Product overview: DFE252010R-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 0.068OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 0.068OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010R-H-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033082-DFE252010R-H-1R0M=P2 490-10643-2-ND 71-DFE252010R-H-1R0M=P2
Product Name Fixed Inductors - DFE252010R-H-1R0M=P2 Fixed Inductors SMD 1UH 2.7A 0.068OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details