Murata Electronics SMD 3A 0.048OHM Inductor and Choke DFE252010P-R68M=P2

Description
FIXED IND 680NH 3A 0.048OHM SMD Product overview: DFE252010P-R68M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 0.048OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 0.048OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-R68M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 3A 0.048OHM SMD Product overview: DFE252010P-R68M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 0.048OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 0.048OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-R68M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 0.048OHM Inductor and Choke - 71-DFE252010P-R68M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 0.048OHM Inductor and Choke
71-DFE252010P-R68M=P2
SMD 3A 0.048OHM Inductor and Choke 71-DFE252010P-R68M=P2
FIXED IND 680NH 3A 0.048OHM SMD Product overview: DFE252010P-R68M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 0.048OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 0.048OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-R68M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 3A 0.048OHM SMD Product overview: DFE252010P-R68M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 0.048OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 0.048OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-R68M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252010P-R68M=P2
745401-DFE252010P-R68M=P2
Fixed Inductors - DFE252010P-R68M=P2 745401-DFE252010P-R68M=P2
Manufacturer: Toko America Inc. Win Source Part Number: 745401-DFE252010P-R6 8M=P2 Reference case: DO-214AA Reference Date Code: 1349+Rohs Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Toko America Inc.
Win Source Part Number: 745401-DFE252010P-R68M=P2
Reference case: DO-214AA
Reference Date Code: 1349+Rohs
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - 490-10642-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10642-1-ND
Fixed Inductors 490-10642-1-ND
680nH Shielded Wirewound Inductor 3A 48mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3A 48mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10642-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10642-2-ND
Fixed Inductors 490-10642-2-ND
680nH Shielded Wirewound Inductor 3A 48mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3A 48mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10642-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10642-6-ND
Fixed Inductors 490-10642-6-ND
680nH Shielded Wirewound Inductor 3A 48mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3A 48mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252010P-R68M=P2 745401-DFE252010P-R68M=P2 490-10642-1-ND
Product Name SMD 3A 0.048OHM Inductor and Choke Fixed Inductors - DFE252010P-R68M=P2 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers