Murata Electronics 3.5A 0.035OHM Inductor and Choke DFE252010P-R47M=P2

Description
FIXED IND 470NH 3.5A 0.035OHM SM Product overview: DFE252010P-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.5A, 0.035OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-R47M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 3.5A 0.035OHM SM Product overview: DFE252010P-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.5A, 0.035OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-R47M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5A 0.035OHM Inductor and Choke - 71-DFE252010P-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5A 0.035OHM Inductor and Choke
71-DFE252010P-R47M=P2
3.5A 0.035OHM Inductor and Choke 71-DFE252010P-R47M=P2
FIXED IND 470NH 3.5A 0.035OHM SM Product overview: DFE252010P-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.5A, 0.035OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.5A 0.035OHM SM Product overview: DFE252010P-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.5A, 0.035OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1055418-DFE252010P-R47M=P2
Inductors, Coils, Chokes - Fixed Inductors 1055418-DFE252010P-R47M=P2
Win Source Part Number: 1055418-DFE252010P-R 47M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE252010P Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 35mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): DFE252012P-R47M=P2; VLS252012HBX-R47M-1; SRN2512-R47M; DFE201610P-R47M=P2; 1239AS-H-R47M=P2; SRP2512-R47M; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10641-2,490-1064 1-1,490-10641-6 Base Product Number: DFE252010P

Win Source Part Number: 1055418-DFE252010P-R47M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFE252010P
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 35mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): DFE252012P-R47M=P2; VLS252012HBX-R47M-1; SRN2512-R47M; DFE201610P-R47M=P2; 1239AS-H-R47M=P2; SRP2512-R47M;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10641-2,490-10641-1,490-10641-6
Base Product Number: DFE252010P

Buy Now Datasheet
Fixed Inductors - 490-10641-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10641-1-ND
Fixed Inductors 490-10641-1-ND
470nH Shielded Wirewound Inductor 5A 35mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 5A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10641-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10641-2-ND
Fixed Inductors 490-10641-2-ND
470nH Shielded Wirewound Inductor 5A 35mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 5A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10641-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10641-6-ND
Fixed Inductors 490-10641-6-ND
470nH Shielded Wirewound Inductor 5A 35mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 5A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252010P-R47M=P2 1055418-DFE252010P-R47M=P2 490-10641-1-ND
Product Name 3.5A 0.035OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data