Murata Power Solutions Fixed Inductors DFE252010P-R33M=P2

Description
330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10640-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10640-2-ND
Fixed Inductors 490-10640-2-ND
330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10640-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10640-6-ND
Fixed Inductors 490-10640-6-ND
330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10640-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10640-1-ND
Fixed Inductors 490-10640-1-ND
330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252010P-R33M=P2
772605-DFE252010P-R33M=P2
Fixed Inductors - DFE252010P-R33M=P2 772605-DFE252010P-R33M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772605-DFE252010P-R3 3M=P2 Series: DFE252010P Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 5.7A Shielding: Shielded Inductance: 330nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE252010P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 29 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 772605-DFE252010P-R33M=P2
Series: DFE252010P
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 5.7A
Shielding: Shielded
Inductance: 330nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Test Frequency: 1MHz
Family Name: DFE252010P
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 29 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.8A 0.029OHM Inductor and Choke - 71-DFE252010P-R33M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.8A 0.029OHM Inductor and Choke
71-DFE252010P-R33M=P2
3.8A 0.029OHM Inductor and Choke 71-DFE252010P-R33M=P2
FIXED IND 330NH 3.8A 0.029OHM SM Product overview: DFE252010P-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8A, 0.029OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.8A, 0.029OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-R33M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 3.8A 0.029OHM SM Product overview: DFE252010P-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8A, 0.029OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.8A, 0.029OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-R33M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.33Uh, 20%, 4.4A, Shld, 1008; Inductance Murata - 81Y6042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 20%, 4.4A, Shld, 1008; Inductance Murata
81Y6042
Inductor, 0.33Uh, 20%, 4.4A, Shld, 1008; Inductance Murata 81Y6042
INDUCTOR, 0.33UH, 20%, 4.4A, SHLD, 1008; Inductance:330nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:DFE252010P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.33UH, 20%, 4.4A, SHLD, 1008; Inductance:330nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:DFE252010P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10640-2-ND 772605-DFE252010P-R33M=P2 71-DFE252010P-R33M=P2 81Y6042
Product Name Fixed Inductors Fixed Inductors - DFE252010P-R33M=P2 3.8A 0.029OHM Inductor and Choke Inductor, 0.33Uh, 20%, 4.4A, Shld, 1008; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers