Murata Power Solutions Fixed Inductors DFE252010P-3R3M=P2

Description
3.3µH Shielded Wirewound Inductor 2.1A 195mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.1A 195mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10638-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10638-1-ND
Fixed Inductors 490-10638-1-ND
3.3µH Shielded Wirewound Inductor 2.1A 195mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 2.1A 195mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10638-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10638-6-ND
Fixed Inductors 490-10638-6-ND
3.3µH Shielded Wirewound Inductor 2.1A 195mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 2.1A 195mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10638-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10638-2-ND
Fixed Inductors 490-10638-2-ND
3.3µH Shielded Wirewound Inductor 2.1A 195mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 2.1A 195mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
3.3UH 1.4A 0.195OHM Inductor and Choke - 71-DFE252010P-3R3M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 1.4A 0.195OHM Inductor and Choke
71-DFE252010P-3R3M=P2
3.3UH 1.4A 0.195OHM Inductor and Choke 71-DFE252010P-3R3M=P2
FIXED IND 3.3UH 1.4A 0.195OHM SM Product overview: DFE252010P-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.4A, 0.195OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.4A, 0.195OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-3R3M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.4A 0.195OHM SM Product overview: DFE252010P-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.4A, 0.195OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.4A, 0.195OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-3R3M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327958-DFE252010P-3R3M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327958-DFE252010P-3R3M=P2
Inductors, Coils, Chokes - Fixed Inductors 1327958-DFE252010P-3R3M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1327958-DFE252010P-3 R3M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 195mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 490-10638-6,490-1063 8-2,490-10638-1 Base Product Number: DFE252010P RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327958-DFE252010P-3R3M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 195mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-10638-6,490-10638-2,490-10638-1
Base Product Number: DFE252010P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10638-1-ND 71-DFE252010P-3R3M=P2 1327958-DFE252010P-3R3M=P2
Product Name Fixed Inductors 3.3UH 1.4A 0.195OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details