Murata Power Solutions Fixed Inductors DFE252010P-1R5M=P2

Description
1.5µH Shielded Wirewound Inductor 3A 82mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3A 82mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10636-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10636-6-ND
Fixed Inductors 490-10636-6-ND
1.5µH Shielded Wirewound Inductor 3A 82mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 3A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10636-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10636-1-ND
Fixed Inductors 490-10636-1-ND
1.5µH Shielded Wirewound Inductor 3A 82mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 3A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10636-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10636-2-ND
Fixed Inductors 490-10636-2-ND
1.5µH Shielded Wirewound Inductor 3A 82mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 3A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
1.5UH 2.1A 0.082OHM Inductor and Choke - 71-DFE252010P-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 2.1A 0.082OHM Inductor and Choke
71-DFE252010P-1R5M=P2
1.5UH 2.1A 0.082OHM Inductor and Choke 71-DFE252010P-1R5M=P2
FIXED IND 1.5UH 2.1A 0.082OHM SM Product overview: DFE252010P-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.1A, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.1A, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-1R5M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.1A 0.082OHM SM Product overview: DFE252010P-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.1A, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.1A, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330021-DFE252010P-1R5M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330021-DFE252010P-1R5M=P2
Inductors, Coils, Chokes - Fixed Inductors 1330021-DFE252010P-1R5M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1330021-DFE252010P-1 R5M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 82mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 490-10636-6,490-1063 6-2,490-10636-1 Base Product Number: DFE252010P RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330021-DFE252010P-1R5M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 82mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-10636-6,490-10636-2,490-10636-1
Base Product Number: DFE252010P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 1.5Uh, 20%, 2.5A, Shld, 1008; Inductance Murata - 81Y6046 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 20%, 2.5A, Shld, 1008; Inductance Murata
81Y6046
Inductor, 1.5Uh, 20%, 2.5A, Shld, 1008; Inductance Murata 81Y6046
INDUCTOR, 1.5UH, 20%, 2.5A, SHLD, 1008; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:DFE252010P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 20%, 2.5A, SHLD, 1008; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:DFE252010P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10636-6-ND 71-DFE252010P-1R5M=P2 1330021-DFE252010P-1R5M=P2 81Y6046
Product Name Fixed Inductors 1.5UH 2.1A 0.082OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 1.5Uh, 20%, 2.5A, Shld, 1008; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details